Adactus Antenna, Gsm Penta, Stub, 2Db, 76Mm; Antenna Type Adactus ADA-0087QU-I

Description
ANTENNA, GSM PENTA, STUB, 2DB, 76MM; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:SMA Connector; Gain:-; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarisation:Vertica l; Product Range:-; Antenna RoHS Compliant: Yes
Datasheet
Description
ANTENNA, GSM PENTA, STUB, 2DB, 76MM; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:SMA Connector; Gain:-; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarisation:Vertica l; Product Range:-; Antenna RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, Gsm Penta, Stub, 2Db, 76Mm; Antenna Type Adactus - 55T5192 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Gsm Penta, Stub, 2Db, 76Mm; Antenna Type Adactus
55T5192
Antenna, Gsm Penta, Stub, 2Db, 76Mm; Antenna Type Adactus 55T5192
ANTENNA, GSM PENTA, STUB, 2DB, 76MM; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:SMA Connector; Gain:-; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarisation:Vertica l; Product Range:-; Antenna RoHS Compliant: Yes

ANTENNA, GSM PENTA, STUB, 2DB, 76MM; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:SMA Connector; Gain:-; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarisation:Vertical; Product Range:-; Antenna RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 55T5192
Product Name Antenna, Gsm Penta, Stub, 2Db, 76Mm; Antenna Type Adactus
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
Multi-Band Antennas - 2766676 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details