Adactus Antenna, Gsm Penta, Stub, 0Db, R/a; Antenna Type Adactus ADA-0086QU-L

Description
ANTENNA, GSM PENTA, STUB, 0DB, R/A; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:SMA Connector; Gain:-; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:-; Antenna RoHS Compliant: Yes
Datasheet
Description
ANTENNA, GSM PENTA, STUB, 0DB, R/A; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:SMA Connector; Gain:-; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:-; Antenna RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, Gsm Penta, Stub, 0Db, R/a; Antenna Type Adactus - 55T5191 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Gsm Penta, Stub, 0Db, R/a; Antenna Type Adactus
55T5191
Antenna, Gsm Penta, Stub, 0Db, R/a; Antenna Type Adactus 55T5191
ANTENNA, GSM PENTA, STUB, 0DB, R/A; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:SMA Connector; Gain:-; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:-; Antenna RoHS Compliant: Yes

ANTENNA, GSM PENTA, STUB, 0DB, R/A; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:SMA Connector; Gain:-; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product Range:-; Antenna RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 55T5191
Product Name Antenna, Gsm Penta, Stub, 0Db, R/a; Antenna Type Adactus
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 2152415 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details