Adactus Antenna, 3G, 6 Band, Ism/gsm, I Bar; Antenna Type Adactus ADA 0068QUW

Description
ANTENNA, 3G, 6 BAND, ISM/GSM, I BAR; Antenna Type:GSM; Frequency Min:824MHz; Frequency Max:2.5GHz; Antenna Mounting:Cable; Gain:3dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
ANTENNA, 3G, 6 BAND, ISM/GSM, I BAR; Antenna Type:GSM; Frequency Min:824MHz; Frequency Max:2.5GHz; Antenna Mounting:Cable; Gain:3dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, 3G, 6 Band, Ism/gsm, I Bar; Antenna Type Adactus - 47W3293 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 3G, 6 Band, Ism/gsm, I Bar; Antenna Type Adactus
47W3293
Antenna, 3G, 6 Band, Ism/gsm, I Bar; Antenna Type Adactus 47W3293
ANTENNA, 3G, 6 BAND, ISM/GSM, I BAR; Antenna Type:GSM; Frequency Min:824MHz; Frequency Max:2.5GHz; Antenna Mounting:Cable; Gain:3dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:-; RoHS Compliant: Yes

ANTENNA, 3G, 6 BAND, ISM/GSM, I BAR; Antenna Type:GSM; Frequency Min:824MHz; Frequency Max:2.5GHz; Antenna Mounting:Cable; Gain:3dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 47W3293
Product Name Antenna, 3G, 6 Band, Ism/gsm, I Bar; Antenna Type Adactus
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
Multi-Band Antennas - 1408064 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details