Acura Embedded Systems, Inc. Human Machine Interface (HMI) ROUGHNK02

Description
Human Machine Interface (HMI) 15.0" Color
Datasheet
Description
Human Machine Interface (HMI) 15.0" Color
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Human Machine Interface (HMI) - ROUGHNK02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Human Machine Interface (HMI)
ROUGHNK02
Human Machine Interface (HMI) ROUGHNK02
Human Machine Interface (HMI) 15.0" Color

Human Machine Interface (HMI) 15.0" Color

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category IC Interfaces
Product Number ROUGHNK02
Product Name Human Machine Interface (HMI)
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2433-F-FTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Package Type SSOP; TSSOP
View Details
3 suppliers
Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR - 198424-A5358CLWTR - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Human Machine Interface (HMI) - 762-3003 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
5.5V Interface Transceiver IC - 704-74FCT162H245CTPVC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details