Milwaukee Cylinder Series A Pneumatic Cylinder - Model A41 NFPA Style MS4 Tapped Holes in Caps Flush Mounting

Description
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.
Datasheet
Description
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series A Pneumatic Cylinder - Model A41 NFPA Style MS4 - Tapped Holes in Caps Flush Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series A Pneumatic Cylinder - Model A41 NFPA Style MS4
Tapped Holes in Caps Flush Mounting
Series A Pneumatic Cylinder - Model A41 NFPA Style MS4 Tapped Holes in Caps Flush Mounting
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

Supplier's Site Datasheet
Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4 - Tapped Holes in Caps Flush Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4
Tapped Holes in Caps Flush Mounting
Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4 Tapped Holes in Caps Flush Mounting
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series A Pneumatic Cylinder - Model A41 NFPA Style MS4 - Tapped Holes in Caps Flush Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series A Pneumatic Cylinder - Model A41 NFPA Style MS4
Tapped Holes in Caps Flush Mounting
Series A Pneumatic Cylinder - Model A41 NFPA Style MS4 Tapped Holes in Caps Flush Mounting
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

Supplier's Site Datasheet
Series A Pneumatic Cylinder - Model A41 NFPA Style MS4 - Tapped Holes in Caps Flush Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series A Pneumatic Cylinder - Model A41 NFPA Style MS4
Tapped Holes in Caps Flush Mounting
Series A Pneumatic Cylinder - Model A41 NFPA Style MS4 Tapped Holes in Caps Flush Mounting
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

Supplier's Site Datasheet
Series A Pneumatic Cylinder - Model A41 NFPA Style MS4 - Tapped Holes in Caps Flush Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series A Pneumatic Cylinder - Model A41 NFPA Style MS4
Tapped Holes in Caps Flush Mounting
Series A Pneumatic Cylinder - Model A41 NFPA Style MS4 Tapped Holes in Caps Flush Mounting
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

Supplier's Site Datasheet
Series A Pneumatic Cylinder - Model A41 NFPA Style MS4 - Tapped Holes in Caps Flush Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series A Pneumatic Cylinder - Model A41 NFPA Style MS4
Tapped Holes in Caps Flush Mounting
Series A Pneumatic Cylinder - Model A41 NFPA Style MS4 Tapped Holes in Caps Flush Mounting
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

Supplier's Site Datasheet
Series LH Low Pressure Hydraulic Cylinder - Model LH41 NFPA Style MS4 - Tapped Holes in Caps Flush Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series LH Low Pressure Hydraulic Cylinder - Model LH41 NFPA Style MS4
Tapped Holes in Caps Flush Mounting
Series LH Low Pressure Hydraulic Cylinder - Model LH41 NFPA Style MS4 Tapped Holes in Caps Flush Mounting
MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series LH Low Pressure Hydraulic Cylinder - Model LH41 NFPA Style MS4 - Tapped Holes in Caps Flush Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series LH Low Pressure Hydraulic Cylinder - Model LH41 NFPA Style MS4
Tapped Holes in Caps Flush Mounting
Series LH Low Pressure Hydraulic Cylinder - Model LH41 NFPA Style MS4 Tapped Holes in Caps Flush Mounting
MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4 - Tapped Holes in Caps Flush Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4
Tapped Holes in Caps Flush Mounting
Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4 Tapped Holes in Caps Flush Mounting
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series A Pneumatic Cylinder - Model A41 NFPA Style MS4 - Tapped Holes in Caps Flush Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series A Pneumatic Cylinder - Model A41 NFPA Style MS4
Tapped Holes in Caps Flush Mounting
Series A Pneumatic Cylinder - Model A41 NFPA Style MS4 Tapped Holes in Caps Flush Mounting
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

Supplier's Site Datasheet
Series A Pneumatic Cylinder - Model A41 NFPA Style MS4 - Tapped Holes in Caps Flush Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series A Pneumatic Cylinder - Model A41 NFPA Style MS4
Tapped Holes in Caps Flush Mounting
Series A Pneumatic Cylinder - Model A41 NFPA Style MS4 Tapped Holes in Caps Flush Mounting
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

Supplier's Site Datasheet
Series A Pneumatic Cylinder - Model A41 NFPA Style MS4 - Tapped Holes in Caps Flush Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series A Pneumatic Cylinder - Model A41 NFPA Style MS4
Tapped Holes in Caps Flush Mounting
Series A Pneumatic Cylinder - Model A41 NFPA Style MS4 Tapped Holes in Caps Flush Mounting
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

Supplier's Site Datasheet
Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4 - Tapped Holes in Caps Flush Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4
Tapped Holes in Caps Flush Mounting
Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4 Tapped Holes in Caps Flush Mounting
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4 - Tapped Holes in Caps Flush Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4
Tapped Holes in Caps Flush Mounting
Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4 Tapped Holes in Caps Flush Mounting
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4 - Tapped Holes in Caps Flush Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4
Tapped Holes in Caps Flush Mounting
Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4 Tapped Holes in Caps Flush Mounting
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4 - Tapped Holes in Caps Flush Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4
Tapped Holes in Caps Flush Mounting
Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4 Tapped Holes in Caps Flush Mounting
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series A Pneumatic Cylinder - Model A41 NFPA Style MS4 - Tapped Holes in Caps Flush Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series A Pneumatic Cylinder - Model A41 NFPA Style MS4
Tapped Holes in Caps Flush Mounting
Series A Pneumatic Cylinder - Model A41 NFPA Style MS4 Tapped Holes in Caps Flush Mounting
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

Supplier's Site Datasheet
Series A Pneumatic Cylinder - Model A41 NFPA Style MS4 - Tapped Holes in Caps Flush Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series A Pneumatic Cylinder - Model A41 NFPA Style MS4
Tapped Holes in Caps Flush Mounting
Series A Pneumatic Cylinder - Model A41 NFPA Style MS4 Tapped Holes in Caps Flush Mounting
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

Supplier's Site Datasheet
Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4 - Tapped Holes in Caps Flush Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4
Tapped Holes in Caps Flush Mounting
Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4 Tapped Holes in Caps Flush Mounting
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series A Pneumatic Cylinder - Model A41 NFPA Style MS4 - Tapped Holes in Caps Flush Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series A Pneumatic Cylinder - Model A41 NFPA Style MS4
Tapped Holes in Caps Flush Mounting
Series A Pneumatic Cylinder - Model A41 NFPA Style MS4 Tapped Holes in Caps Flush Mounting
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

Supplier's Site Datasheet
Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4 - Tapped Holes in Caps Flush Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4
Tapped Holes in Caps Flush Mounting
Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4 Tapped Holes in Caps Flush Mounting
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series LH Low Pressure Hydraulic Cylinder - Model LH41 NFPA Style MS4 - Tapped Holes in Caps Flush Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series LH Low Pressure Hydraulic Cylinder - Model LH41 NFPA Style MS4
Tapped Holes in Caps Flush Mounting
Series LH Low Pressure Hydraulic Cylinder - Model LH41 NFPA Style MS4 Tapped Holes in Caps Flush Mounting
MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series LH Low Pressure Hydraulic Cylinder - Model LH41 NFPA Style MS4 - Tapped Holes in Caps Flush Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series LH Low Pressure Hydraulic Cylinder - Model LH41 NFPA Style MS4
Tapped Holes in Caps Flush Mounting
Series LH Low Pressure Hydraulic Cylinder - Model LH41 NFPA Style MS4 Tapped Holes in Caps Flush Mounting
MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4 - Tapped Holes in Caps Flush Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4
Tapped Holes in Caps Flush Mounting
Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4 Tapped Holes in Caps Flush Mounting
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4 - Tapped Holes in Caps Flush Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4
Tapped Holes in Caps Flush Mounting
Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4 Tapped Holes in Caps Flush Mounting
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series A Pneumatic Cylinder - Model A41 NFPA Style MS4 - Tapped Holes in Caps Flush Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series A Pneumatic Cylinder - Model A41 NFPA Style MS4
Tapped Holes in Caps Flush Mounting
Series A Pneumatic Cylinder - Model A41 NFPA Style MS4 Tapped Holes in Caps Flush Mounting
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality pneumatic cylinder.

Supplier's Site Datasheet
Series LH Low Pressure Hydraulic Cylinder - Model LH41 NFPA Style MS4 - Tapped Holes in Caps Flush Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series LH Low Pressure Hydraulic Cylinder - Model LH41 NFPA Style MS4
Tapped Holes in Caps Flush Mounting
Series LH Low Pressure Hydraulic Cylinder - Model LH41 NFPA Style MS4 Tapped Holes in Caps Flush Mounting
MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series LH Low Pressure Hydraulic Cylinder - Model LH41 NFPA Style MS4 - Tapped Holes in Caps Flush Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series LH Low Pressure Hydraulic Cylinder - Model LH41 NFPA Style MS4
Tapped Holes in Caps Flush Mounting
Series LH Low Pressure Hydraulic Cylinder - Model LH41 NFPA Style MS4 Tapped Holes in Caps Flush Mounting
MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4 - Tapped Holes in Caps Flush Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4
Tapped Holes in Caps Flush Mounting
Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4 Tapped Holes in Caps Flush Mounting
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series LH Low Pressure Hydraulic Cylinder - Model LH41 NFPA Style MS4 - Tapped Holes in Caps Flush Mounting - Milwaukee Cylinder
Cudahy, WI, USA
Series LH Low Pressure Hydraulic Cylinder - Model LH41 NFPA Style MS4
Tapped Holes in Caps Flush Mounting
Series LH Low Pressure Hydraulic Cylinder - Model LH41 NFPA Style MS4 Tapped Holes in Caps Flush Mounting
MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet

Technical Specifications

  Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder
Product Category Air Cylinders Hydraulic Cylinders Air Cylinders Air Cylinders Air Cylinders Air Cylinders Hydraulic Cylinders Hydraulic Cylinders Hydraulic Cylinders Air Cylinders Air Cylinders Air Cylinders Hydraulic Cylinders Hydraulic Cylinders Hydraulic Cylinders Hydraulic Cylinders Air Cylinders Air Cylinders Hydraulic Cylinders Air Cylinders Hydraulic Cylinders Hydraulic Cylinders Hydraulic Cylinders Hydraulic Cylinders Hydraulic Cylinders Air Cylinders Hydraulic Cylinders Hydraulic Cylinders Hydraulic Cylinders Hydraulic Cylinders
Product Number Tapped Holes in Caps Flush Mounting Tapped Holes in Caps Flush Mounting Tapped Holes in Caps Flush Mounting Tapped Holes in Caps Flush Mounting Tapped Holes in Caps Flush Mounting Tapped Holes in Caps Flush Mounting Tapped Holes in Caps Flush Mounting Tapped Holes in Caps Flush Mounting Tapped Holes in Caps Flush Mounting Tapped Holes in Caps Flush Mounting Tapped Holes in Caps Flush Mounting Tapped Holes in Caps Flush Mounting Tapped Holes in Caps Flush Mounting Tapped Holes in Caps Flush Mounting Tapped Holes in Caps Flush Mounting Tapped Holes in Caps Flush Mounting Tapped Holes in Caps Flush Mounting Tapped Holes in Caps Flush Mounting Tapped Holes in Caps Flush Mounting Tapped Holes in Caps Flush Mounting Tapped Holes in Caps Flush Mounting Tapped Holes in Caps Flush Mounting Tapped Holes in Caps Flush Mounting Tapped Holes in Caps Flush Mounting Tapped Holes in Caps Flush Mounting Tapped Holes in Caps Flush Mounting Tapped Holes in Caps Flush Mounting Tapped Holes in Caps Flush Mounting Tapped Holes in Caps Flush Mounting Tapped Holes in Caps Flush Mounting
Product Name Series A Pneumatic Cylinder - Model A41 NFPA Style MS4 Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4 Series A Pneumatic Cylinder - Model A41 NFPA Style MS4 Series A Pneumatic Cylinder - Model A41 NFPA Style MS4 Series A Pneumatic Cylinder - Model A41 NFPA Style MS4 Series A Pneumatic Cylinder - Model A41 NFPA Style MS4 Series LH Low Pressure Hydraulic Cylinder - Model LH41 NFPA Style MS4 Series LH Low Pressure Hydraulic Cylinder - Model LH41 NFPA Style MS4 Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4 Series A Pneumatic Cylinder - Model A41 NFPA Style MS4 Series A Pneumatic Cylinder - Model A41 NFPA Style MS4 Series A Pneumatic Cylinder - Model A41 NFPA Style MS4 Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4 Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4 Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4 Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4 Series A Pneumatic Cylinder - Model A41 NFPA Style MS4 Series A Pneumatic Cylinder - Model A41 NFPA Style MS4 Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4 Series A Pneumatic Cylinder - Model A41 NFPA Style MS4 Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4 Series LH Low Pressure Hydraulic Cylinder - Model LH41 NFPA Style MS4 Series LH Low Pressure Hydraulic Cylinder - Model LH41 NFPA Style MS4 Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4 Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4 Series A Pneumatic Cylinder - Model A41 NFPA Style MS4 Series LH Low Pressure Hydraulic Cylinder - Model LH41 NFPA Style MS4 Series LH Low Pressure Hydraulic Cylinder - Model LH41 NFPA Style MS4 Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4 Series LH Low Pressure Hydraulic Cylinder - Model LH41 NFPA Style MS4
Stroke 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm)
Operating Pressure 0.0 to 250 psi (0.0 to 176 m H2O) 3000 psi (2111 m H2O) 0.0 to 250 psi (0.0 to 176 m H2O) 0.0 to 250 psi (0.0 to 176 m H2O) 0.0 to 250 psi (0.0 to 176 m H2O) 0.0 to 250 psi (0.0 to 176 m H2O) 1500 psi (1056 m H2O) 1500 psi (1056 m H2O) 3000 psi (2111 m H2O) 0.0 to 250 psi (0.0 to 176 m H2O) 0.0 to 250 psi (0.0 to 176 m H2O) 0.0 to 250 psi (0.0 to 176 m H2O) 3000 psi (2111 m H2O) 3000 psi (2111 m H2O) 3000 psi (2111 m H2O) 3000 psi (2111 m H2O) 0.0 to 250 psi (0.0 to 176 m H2O) 0.0 to 250 psi (0.0 to 176 m H2O) 3000 psi (2111 m H2O) 0.0 to 250 psi (0.0 to 176 m H2O) 3000 psi (2111 m H2O) 1000 psi (704 m H2O) 1000 psi (704 m H2O) 3000 psi (2111 m H2O) 3000 psi (2111 m H2O) 0.0 to 250 psi (0.0 to 176 m H2O) 750 psi (528 m H2O) 1500 psi (1056 m H2O) 3000 psi (2111 m H2O) 1500 psi (1056 m H2O)
Bore Size 10 inch (254 mm) 4 inch (102 mm) 16 inch (406 mm) 1.5 inch (38.1 mm) 14 inch (356 mm) 5 inch (127 mm) 1.5 inch (38.1 mm) 2 inch (50.8 mm) 2.5 inch (63.5 mm) 4 inch (102 mm) 2 inch (50.8 mm) 3.25 inch (82.55 mm) 2 inch (50.8 mm) 1.5 inch (38.1 mm) 8 inch (203 mm) 10 inch (254 mm) 12 inch (305 mm) 8 inch (203 mm) 6 inch (152 mm) 2.5 inch (63.5 mm) 7 inch (178 mm) 5 inch (127 mm) 4 inch (102 mm) 3.25 inch (82.55 mm) 5 inch (127 mm) 6 inch (152 mm) 6 inch (152 mm) 3.25 inch (82.55 mm) 12 inch (305 mm) 2.5 inch (63.5 mm)
Shaft Diameter 1.75 to 5.5 inch (44.45 to 140 mm) 1.75 inch (44.45 mm) 2.5 to 5.5 inch (63.5 to 140 mm) 0.6250 to 1 inch (15.87 to 25.4 mm) 2.5 to 5.5 inch (63.5 to 140 mm) 1 to 3.5 inch (25.4 to 88.9 mm) 0.6250 inch (15.87 mm) 0.6250 inch (15.87 mm) 1 inch (25.4 mm) 1 to 2.5 inch (25.4 to 63.5 mm) 0.6250 to 1.38 inch (15.87 to 34.92 mm) 1 to 2 inch (25.4 to 50.8 mm) 1 inch (25.4 mm) 0.6250 inch (15.87 mm) 3.5 to 5 inch (88.9 to 127 mm) 4.5 to 5.5 inch (114 to 140 mm) 2 to 5.5 inch (50.8 to 140 mm) 1.38 to 5.5 inch (34.92 to 140 mm) 2.5 to 3.5 inch (63.5 to 88.9 mm) 0.6250 to 1.75 inch (15.87 to 44.45 mm) 3 to 4 inch (76.2 to 102 mm) 1 to 3 inch (25.4 to 76.2 mm) 1 to 2 inch (25.4 to 50.8 mm) 1.38 to 1.75 inch (34.92 to 44.45 mm) 2 to 3 inch (50.8 to 76.2 mm) 1.38 to 4 inch (34.92 to 102 mm) 1.38 to 3.5 inch (34.92 to 88.9 mm) 1 to 1.38 inch (25.4 to 34.92 mm) 5.5 to 7 inch (140 to 178 mm) 0.6250 to 1 inch (15.87 to 25.4 mm)
Operating Temperature -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C)
Unlock Full Specs
to access all available technical data

Similar Products

1 Inch Bore Air Cylinder - 2-640 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 1 inch (25.4 mm)
Body Material Stainless Steel; Brass
View Details
Compact air cylinder - ADN-25-10-I-PPS-A - Festo Corporation
Specs
Stroke 0.3937 inch (10 mm)
Rated Load/Force 66.32 lbs (30.08 kg)
Operating Pressure 21.76 to 145 psi (15.31 to 102 m H2O)
View Details
Multi-Act Integrated Motion Actuator - MAO Miniature Series - Compact Automation
Specs
Stroke 1 to 4 inch (25.4 to 102 mm)
Rated Load/Force 100 lbs (45.35 kg)
Operating Pressure 35 to 200 psi (24.63 to 141 m H2O)
View Details
Pneumatic Linear Actuators - ARTEC® ISO & UNITOP Rod Air Cylinders - SERIES O - ISO 6432 MICRO ROD AIR CYLINDERS - Branham, W.C. Inc.
Specs
Stroke 0.3937 to 1.97 inch (10 to 50 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details