Milwaukee Cylinder Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6 Solid Blind End Cap Flange Mount

Description
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.
Datasheet
Description
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6 - Solid Blind End Cap Flange Mount - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6
Solid Blind End Cap Flange Mount
Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6 Solid Blind End Cap Flange Mount
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6 - Solid Blind End Cap Flange Mount - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6
Solid Blind End Cap Flange Mount
Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6 Solid Blind End Cap Flange Mount
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6 - Solid Blind End Cap Flange Mount - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6
Solid Blind End Cap Flange Mount
Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6 Solid Blind End Cap Flange Mount
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6 - Solid Blind End Cap Flange Mount - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6
Solid Blind End Cap Flange Mount
Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6 Solid Blind End Cap Flange Mount
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6 - Solid Blind End Cap Flange Mount - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6
Solid Blind End Cap Flange Mount
Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6 Solid Blind End Cap Flange Mount
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6 - Solid Blind End Cap Flange Mount - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6
Solid Blind End Cap Flange Mount
Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6 Solid Blind End Cap Flange Mount
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6 - Solid Blind End Cap Flange Mount - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6
Solid Blind End Cap Flange Mount
Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6 Solid Blind End Cap Flange Mount
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6 - Solid Blind End Cap Flange Mount - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6
Solid Blind End Cap Flange Mount
Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6 Solid Blind End Cap Flange Mount
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6 - Solid Blind End Cap Flange Mount - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6
Solid Blind End Cap Flange Mount
Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6 Solid Blind End Cap Flange Mount
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6 - Solid Blind End Cap Flange Mount - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6
Solid Blind End Cap Flange Mount
Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6 Solid Blind End Cap Flange Mount
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet
Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6 - Solid Blind End Cap Flange Mount - Milwaukee Cylinder
Cudahy, WI, USA
Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6
Solid Blind End Cap Flange Mount
Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6 Solid Blind End Cap Flange Mount
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder.

Supplier's Site Datasheet

Technical Specifications

  Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder Milwaukee Cylinder
Product Category Hydraulic Cylinders Hydraulic Cylinders Hydraulic Cylinders Hydraulic Cylinders Hydraulic Cylinders Hydraulic Cylinders Hydraulic Cylinders Hydraulic Cylinders Hydraulic Cylinders Hydraulic Cylinders Hydraulic Cylinders
Product Number Solid Blind End Cap Flange Mount Solid Blind End Cap Flange Mount Solid Blind End Cap Flange Mount Solid Blind End Cap Flange Mount Solid Blind End Cap Flange Mount Solid Blind End Cap Flange Mount Solid Blind End Cap Flange Mount Solid Blind End Cap Flange Mount Solid Blind End Cap Flange Mount Solid Blind End Cap Flange Mount Solid Blind End Cap Flange Mount
Product Name Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6 Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6 Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6 Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6 Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6 Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6 Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6 Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6 Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6 Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6 Series H Heavy Duty Hydraulic Cylinder - Model H36 NFPA Style ME6
Stroke 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm) 0.0 to 240 inch (0.0 to 6096 mm)
Operating Pressure 3000 psi (2111 m H2O) 3000 psi (2111 m H2O) 3000 psi (2111 m H2O) 3000 psi (2111 m H2O) 3000 psi (2111 m H2O) 3000 psi (2111 m H2O) 3000 psi (2111 m H2O) 3000 psi (2111 m H2O) 3000 psi (2111 m H2O) 3000 psi (2111 m H2O) 3000 psi (2111 m H2O)
Bore Size 4 inch (102 mm) 2.5 inch (63.5 mm) 10 inch (254 mm) 3.25 inch (82.55 mm) 12 inch (305 mm) 6 inch (152 mm) 8 inch (203 mm) 2 inch (50.8 mm) 7 inch (178 mm) 1.5 inch (38.1 mm) 5 inch (127 mm)
Shaft Diameter 1.75 to 2.5 inch (44.45 to 63.5 mm) 1 to 1.75 inch (25.4 to 44.45 mm) 4.25 to 5.5 inch (108 to 140 mm) 1.38 to 2 inch (34.92 to 50.8 mm) 5.5 to 7 inch (140 to 178 mm) 2.5 to 4 inch (63.5 to 102 mm) 3.5 to 5.5 inch (88.9 to 140 mm) 1 to 1.38 inch (25.4 to 34.92 mm) 3 to 5 inch (76.2 to 127 mm) 0.6250 to 1 inch (15.87 to 25.4 mm) 2 to 3.5 inch (50.8 to 88.9 mm)
Operating Temperature -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C) -20 to 250 F (-28.89 to 121 C)
Unlock Full Specs
to access all available technical data

Similar Products

Double Acting Cylinders - 60350 - Jergens, Inc.
Specs
Stroke 2 inch (50.8 mm)
Rated Load/Force 3000 lbs (1361 kg)
Operating Pressure 3000 psi (2111 m H2O)
View Details
HGC S Hydraulic Cylinder WLL ton 35 - 5211100112245 - Certex UK
Specs
Rated Load/Force 77162 lbs (34994 kg)
Operating Pressure 10443 psi (7349 m H2O)
Cylinder Action Single
View Details
Easymotion Hydraulic Linear Actuators - E-Cylinder - Bansbach Easylift®
Specs
Stroke 5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter 0.3937 inch (10 mm)
Cylinder Configuration Simple
View Details