ENERPAC
High Pressure Hydraulic Cylinders
SCR154PGH
Description
Enerpac SCR154PGH
Request a Quote
Email Supplier
Description
Enerpac SCR154PGH
Request a Quote
Email Supplier
Suppliers
High Pressure Hydraulic Cylinders
9076526
Supplier's Site
Technical Specifications
|
Product Category
|
Hydraulic Cylinders |
|
Product Number
|
9076526 |
|
Product Name
|
High Pressure Hydraulic Cylinders |
|
Stroke
|
3.98 inch (101 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
0.5000 inch (12.7 mm)
Rated Load/Force
15700 lbs (7120 kg)
Operating Pressure
5000 psi (3519 m H2O)
View Details
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details
Stroke
2.36 inch (60 mm)
Rated Load/Force
64000 lbs (29025 kg)
Operating Pressure
10000 psi (7038 m H2O)
View Details
Stroke
1.18 to 9.84 inch (30 to 250 mm)
Operating Pressure
2901 psi (2041 m H2O)
Cylinder Configuration
Simple
View Details