ENERPAC
High Pressure Hydraulic Cylinders
RCS101
Description
Enerpac RCS101
Request a Quote
Email Supplier
Description
Enerpac RCS101
Request a Quote
Email Supplier
Suppliers
High Pressure Hydraulic Cylinders
2831020
Supplier's Site
Technical Specifications
|
Product Category
|
Hydraulic Cylinders |
|
Product Number
|
2831020 |
|
Product Name
|
High Pressure Hydraulic Cylinders |
|
Stroke
|
1.5 inch (38 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
5.91 inch (150 mm)
Rated Load/Force
20000 lbs (9070 kg)
Operating Pressure
10153 psi (7145 m H2O)
View Details
Rated Load/Force
110231 lbs (49991 kg)
Operating Pressure
10443 psi (7349 m H2O)
Cylinder Action
Double
View Details
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details