ENERPAC
High Pressure Hydraulic Cylinders
RCH120
Description
Enerpac RCH120
Request a Quote
Email Supplier
Description
Enerpac RCH120
Request a Quote
Email Supplier
Suppliers
High Pressure Hydraulic Cylinders
9033595
Supplier's Site
Technical Specifications
|
Product Category
|
Hydraulic Cylinders |
|
Product Number
|
9033595 |
|
Product Name
|
High Pressure Hydraulic Cylinders |
|
Stroke
|
0.3150 inch (8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
1.97 inch (50 mm)
Rated Load/Force
22000 lbs (9977 kg)
Operating Pressure
10153 psi (7145 m H2O)
View Details
Stroke
0.7500 inch (19.05 mm)
Operating Pressure
3000 psi (2111 m H2O)
View Details
Rated Load/Force
330693 lbs (149974 kg)
Operating Pressure
10443 psi (7349 m H2O)
Cylinder Action
Double
View Details
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details