ENERPAC
High Pressure Hydraulic Cylinders
RC504
Description
Enerpac RC504
Request a Quote
Email Supplier
Description
Enerpac RC504
Request a Quote
Email Supplier
Suppliers
High Pressure Hydraulic Cylinders
1222305
Supplier's Site
Technical Specifications
|
Product Category
|
Hydraulic Cylinders |
|
Product Number
|
1222305 |
|
Product Name
|
High Pressure Hydraulic Cylinders |
|
Stroke
|
3.98 inch (101 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
1 inch (25.4 mm)
Rated Load/Force
8850 lbs (4014 kg)
Operating Pressure
5000 psi (3519 m H2O)
View Details
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details
Rated Load/Force
66139 lbs (29995 kg)
Body Material
Steel
View Details