Acme Electric Corp. / Power Distribution Products Choke, 5Mh, 60A; Product Range Acme Electric L6005

Description
CHOKE, 5MH, 60A; Product Range:-; Inductance:5mH; RMS Current (Irms):42.4A; DC Resistance Max:-; Inductance Tolerance:-; Case Dimensions:203mm x 89mm RoHS Compliant: Yes
Datasheet
Description
CHOKE, 5MH, 60A; Product Range:-; Inductance:5mH; RMS Current (Irms):42.4A; DC Resistance Max:-; Inductance Tolerance:-; Case Dimensions:203mm x 89mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 5Mh, 60A; Product Range Acme Electric - 05R6155 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 5Mh, 60A; Product Range Acme Electric
05R6155
Choke, 5Mh, 60A; Product Range Acme Electric 05R6155
CHOKE, 5MH, 60A; Product Range:-; Inductance:5mH; RMS Current (Irms):42.4A; DC Resistance Max:-; Inductance Tolerance:-; Case Dimensions:203mm x 89mm RoHS Compliant: Yes

CHOKE, 5MH, 60A; Product Range:-; Inductance:5mH; RMS Current (Irms):42.4A; DC Resistance Max:-; Inductance Tolerance:-; Case Dimensions:203mm x 89mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 05R6155
Product Name Choke, 5Mh, 60A; Product Range Acme Electric
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1879023-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1800 microH
View Details
2 suppliers
Transformers - Chokes & Reactors - 1530B475 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
Inductance Range 47 microH
Inductance Tolerance 5 (+/- %)
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 3.4 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N4 0402CS-2N4XJRW , 0402CS-2N4XGRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0024 microH
View Details