Acme Electric Corp. / Power Distribution Products Choke, 20Mh, 20A; Product Range Acme Electric L2020

Description
CHOKE, 20MH, 20A; Product Range:-; Inductance:20mH; RMS Current (Irms):14.1A; DC Resistance Max:-; Inductance Tolerance:-; Case Dimensions:165mm x 71mm RoHS Compliant: Yes
Datasheet
Description
CHOKE, 20MH, 20A; Product Range:-; Inductance:20mH; RMS Current (Irms):14.1A; DC Resistance Max:-; Inductance Tolerance:-; Case Dimensions:165mm x 71mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 20Mh, 20A; Product Range Acme Electric - 05R6144 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 20Mh, 20A; Product Range Acme Electric
05R6144
Choke, 20Mh, 20A; Product Range Acme Electric 05R6144
CHOKE, 20MH, 20A; Product Range:-; Inductance:20mH; RMS Current (Irms):14.1A; DC Resistance Max:-; Inductance Tolerance:-; Case Dimensions:165mm x 71mm RoHS Compliant: Yes

CHOKE, 20MH, 20A; Product Range:-; Inductance:20mH; RMS Current (Irms):14.1A; DC Resistance Max:-; Inductance Tolerance:-; Case Dimensions:165mm x 71mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 05R6144
Product Name Choke, 20Mh, 20A; Product Range Acme Electric
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 3.4 microH
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-4N7 0402CT-4N7XJRW , 0402CT-4N7XGRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0047 microH
View Details
High Frequency & RF Inductors - 5-1624113-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.2200 microH
View Details
5 suppliers
Adjustable Inductors - 1956-1085-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 120
View Details
2 suppliers