Gardner Bender Heat-Shrink Tubing, 2 Gardner Bender HST-500W

Description
HEAT-SHRINK TUBING, 2:1, 12.7MM, WHITE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:White; Length - Imperial:3"; Length - Metric:76.2mm; Product Range:HST Series
Datasheet
Description
HEAT-SHRINK TUBING, 2:1, 12.7MM, WHITE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:White; Length - Imperial:3"; Length - Metric:76.2mm; Product Range:HST Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Gardner Bender - 60AC6789 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Gardner Bender
60AC6789
Heat-Shrink Tubing, 2 Gardner Bender 60AC6789
HEAT-SHRINK TUBING, 2:1, 12.7MM, WHITE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:White; Length - Imperial:3"; Length - Metric:76.2mm; Product Range:HST Series

HEAT-SHRINK TUBING, 2:1, 12.7MM, WHITE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:White; Length - Imperial:3"; Length - Metric:76.2mm; Product Range:HST Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 60AC6789
Product Name Heat-Shrink Tubing, 2 Gardner Bender
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cross-Linked PVC Heat Shrink - HS-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Cable Transitions & Breakouts - 060429-000 - TE Connectivity
Specs
Material Modified Fluoro-Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Cable Sleeves - 1893170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.1181 to 0.5000 inch (3 to 12.7 mm)
Length 1200 inch (30480 mm)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details