Gardner Bender Heat-Shrink Tubing, 2 Gardner Bender HST-102

Description
HEAT-SHRINK TUBING, 2:1, 7.95MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.313"; I.D. Supplied - Metric:7.95mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:8"; Length - Metric:203.2mm; Product Range:HST Series
Description
HEAT-SHRINK TUBING, 2:1, 7.95MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.313"; I.D. Supplied - Metric:7.95mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:8"; Length - Metric:203.2mm; Product Range:HST Series

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Gardner Bender - 60AC4632 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Gardner Bender
60AC4632
Heat-Shrink Tubing, 2 Gardner Bender 60AC4632
HEAT-SHRINK TUBING, 2:1, 7.95MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.313"; I.D. Supplied - Metric:7.95mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:8"; Length - Metric:203.2mm; Product Range:HST Series

HEAT-SHRINK TUBING, 2:1, 7.95MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.313"; I.D. Supplied - Metric:7.95mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:8"; Length - Metric:203.2mm; Product Range:HST Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 60AC4632
Product Name Heat-Shrink Tubing, 2 Gardner Bender
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-07-SS250FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details