ENERPAC Pressure Gauges GF5B

Description
Enerpac GF5B Pressure Gauge
Request a Quote
Description
Enerpac GF5B Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 7502736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
7502736
Pressure Gauges 7502736
Enerpac GF5B Pressure Gauge

Enerpac GF5B Pressure Gauge

Supplier's Site
Pressure Gauges - 1926017 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1926017
Pressure Gauges 1926017
Enerpac GF5B Pressure Gauge

Enerpac GF5B Pressure Gauge

Supplier's Site
Pressure Gauges - 1926018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
1926018
Pressure Gauges 1926018
Enerpac GF5B Pressure Gauge

Enerpac GF5B Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 7502736
Product Name Pressure Gauges
Type Gauge
Working Pressure Range 0.0 to 10153 psi (0.0 to 7145 m H2O)
Dial Size 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gauge, 0 To 200 Psig, Glyc-Filled, 1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 200 psi (0.0 to 141 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Pressure gauge - PAGN-26-1M-P10 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details