Gardner Bender Cable Tie, Dual Lock, 76.2Mm, 45Lb, Nat; Cable Tie Material Gardner Bender 46-210

Description
CABLE TIE, DUAL LOCK, 76.2MM, 45LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:279.4mm; Cable Tie Width:3.3mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Dual Lock; Product Range:
Datasheet
Description
CABLE TIE, DUAL LOCK, 76.2MM, 45LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:279.4mm; Cable Tie Width:3.3mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Dual Lock; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Dual Lock, 76.2Mm, 45Lb, Nat; Cable Tie Material Gardner Bender - 60AC4687 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Dual Lock, 76.2Mm, 45Lb, Nat; Cable Tie Material Gardner Bender
60AC4687
Cable Tie, Dual Lock, 76.2Mm, 45Lb, Nat; Cable Tie Material Gardner Bender 60AC4687
CABLE TIE, DUAL LOCK, 76.2MM, 45LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:279.4mm; Cable Tie Width:3.3mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Dual Lock; Product Range:

CABLE TIE, DUAL LOCK, 76.2MM, 45LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:279.4mm; Cable Tie Width:3.3mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Dual Lock; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 60AC4687
Product Name Cable Tie, Dual Lock, 76.2Mm, 45Lb, Nat; Cable Tie Material Gardner Bender
Length 11 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details