Gardner Bender Cable Tie, Miniature, 20.6Mm, 18Lb, Nat; Cable Tie Material Gardner Bender 46-104

Description
CABLE TIE, MINIATURE, 20.6MM, 18LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:101.6mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:20.6mm; Cable Tie Type:Miniature; Product Range:
Datasheet
Description
CABLE TIE, MINIATURE, 20.6MM, 18LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:101.6mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:20.6mm; Cable Tie Type:Miniature; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Miniature, 20.6Mm, 18Lb, Nat; Cable Tie Material Gardner Bender - 60AC4683 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Miniature, 20.6Mm, 18Lb, Nat; Cable Tie Material Gardner Bender
60AC4683
Cable Tie, Miniature, 20.6Mm, 18Lb, Nat; Cable Tie Material Gardner Bender 60AC4683
CABLE TIE, MINIATURE, 20.6MM, 18LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:101.6mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:20.6mm; Cable Tie Type:Miniature; Product Range:

CABLE TIE, MINIATURE, 20.6MM, 18LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:101.6mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:20.6mm; Cable Tie Type:Miniature; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 60AC4683
Product Name Cable Tie, Miniature, 20.6Mm, 18Lb, Nat; Cable Tie Material Gardner Bender
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details
Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details