Gardner Bender Cable Tie, Heavy Duty, 261.6Mm, 175Lb; Cable Tie Material Gardner Bender 45-536UVB

Description
CABLE TIE, HEAVY DUTY, 261.6MM, 175LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:914.4mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:261.6mm; Cable Tie Type:Heavy Duty; Product Range:
Datasheet
Description
CABLE TIE, HEAVY DUTY, 261.6MM, 175LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:914.4mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:261.6mm; Cable Tie Type:Heavy Duty; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Heavy Duty, 261.6Mm, 175Lb; Cable Tie Material Gardner Bender - 60AC4682 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Heavy Duty, 261.6Mm, 175Lb; Cable Tie Material Gardner Bender
60AC4682
Cable Tie, Heavy Duty, 261.6Mm, 175Lb; Cable Tie Material Gardner Bender 60AC4682
CABLE TIE, HEAVY DUTY, 261.6MM, 175LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:914.4mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:261.6mm; Cable Tie Type:Heavy Duty; Product Range:

CABLE TIE, HEAVY DUTY, 261.6MM, 175LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:914.4mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:261.6mm; Cable Tie Type:Heavy Duty; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 60AC4682
Product Name Cable Tie, Heavy Duty, 261.6Mm, 175Lb; Cable Tie Material Gardner Bender
Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details