Gardner Bender Cable Tie, Dual Lock, 101.6Mm, 75Lb, Blk; Cable Tie Material Gardner Bender 45-315UVB

Description
CABLE TIE, DUAL LOCK, 101.6MM, 75LB, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:355.6mm; Cable Tie Width:4.3mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Dual Lock; Product Range:
Datasheet
Description
CABLE TIE, DUAL LOCK, 101.6MM, 75LB, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:355.6mm; Cable Tie Width:4.3mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Dual Lock; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Dual Lock, 101.6Mm, 75Lb, Blk; Cable Tie Material Gardner Bender - 60AC4676 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Dual Lock, 101.6Mm, 75Lb, Blk; Cable Tie Material Gardner Bender
60AC4676
Cable Tie, Dual Lock, 101.6Mm, 75Lb, Blk; Cable Tie Material Gardner Bender 60AC4676
CABLE TIE, DUAL LOCK, 101.6MM, 75LB, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:355.6mm; Cable Tie Width:4.3mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Dual Lock; Product Range:

CABLE TIE, DUAL LOCK, 101.6MM, 75LB, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:355.6mm; Cable Tie Width:4.3mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Dual Lock; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 60AC4676
Product Name Cable Tie, Dual Lock, 101.6Mm, 75Lb, Blk; Cable Tie Material Gardner Bender
Length 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details
Cable Ties - 1-604751-0 - TE Connectivity
Specs
Material Nylon
Length 11.81 inch (300 mm)
View Details
2 suppliers