Gardner Bender Cable Tie, Ball Lock, 95.3Mm, 100Lb; Cable Tie Material Gardner Bender 45-312SS

Description
CABLE TIE, BALL LOCK, 95.3MM, 100LB; Cable Tie Material:Stainless Steel; Cable Tie Length:279.4mm; Cable Tie Width:-; Cable Bundle Diameter Max:95.3mm; Cable Tie Type:Ball Lock; Product Range:
Datasheet
Description
CABLE TIE, BALL LOCK, 95.3MM, 100LB; Cable Tie Material:Stainless Steel; Cable Tie Length:279.4mm; Cable Tie Width:-; Cable Bundle Diameter Max:95.3mm; Cable Tie Type:Ball Lock; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Ball Lock, 95.3Mm, 100Lb; Cable Tie Material Gardner Bender - 60AC4674 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Ball Lock, 95.3Mm, 100Lb; Cable Tie Material Gardner Bender
60AC4674
Cable Tie, Ball Lock, 95.3Mm, 100Lb; Cable Tie Material Gardner Bender 60AC4674
CABLE TIE, BALL LOCK, 95.3MM, 100LB; Cable Tie Material:Stainless Steel; Cable Tie Length:279.4mm; Cable Tie Width:-; Cable Bundle Diameter Max:95.3mm; Cable Tie Type:Ball Lock; Product Range:

CABLE TIE, BALL LOCK, 95.3MM, 100LB; Cable Tie Material:Stainless Steel; Cable Tie Length:279.4mm; Cable Tie Width:-; Cable Bundle Diameter Max:95.3mm; Cable Tie Type:Ball Lock; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 60AC4674
Product Name Cable Tie, Ball Lock, 95.3Mm, 100Lb; Cable Tie Material Gardner Bender
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details