CABLE TIE, DUAL LOCK, 50.8MM, 75LB, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203.2mm; Cable Tie Width:4.3mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Dual Lock; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 60AC4672 |
| Product Name | Cable Tie, Dual Lock, 50.8Mm, 75Lb, Blk; Cable Tie Material Gardner Bender |
| Length | 8 inch (203 mm) |