Gardner Bender Wire Marker, Nylon Cloth, 46-90; Marker Type Gardner Bender 42-030

Description
WIRE MARKER, NYLON CLOTH, 46-90; Marker Type:Self Adhesive; Legend:46 to 90; Marker Dimensions:5.5mm x 5.3mm, 5.5mm x 17.5mm; Marker Material:Nylon (Polyamide) Cloth; Legend Colour:Black; Marker Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE MARKER, NYLON CLOTH, 46-90; Marker Type:Self Adhesive; Legend:46 to 90; Marker Dimensions:5.5mm x 5.3mm, 5.5mm x 17.5mm; Marker Material:Nylon (Polyamide) Cloth; Legend Colour:Black; Marker Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker, Nylon Cloth, 46-90; Marker Type Gardner Bender - 60AC4668 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker, Nylon Cloth, 46-90; Marker Type Gardner Bender
60AC4668
Wire Marker, Nylon Cloth, 46-90; Marker Type Gardner Bender 60AC4668
WIRE MARKER, NYLON CLOTH, 46-90; Marker Type:Self Adhesive; Legend:46 to 90; Marker Dimensions:5.5mm x 5.3mm, 5.5mm x 17.5mm; Marker Material:Nylon (Polyamide) Cloth; Legend Colour:Black; Marker Colour:White; Product Range:- RoHS Compliant: Yes

WIRE MARKER, NYLON CLOTH, 46-90; Marker Type:Self Adhesive; Legend:46 to 90; Marker Dimensions:5.5mm x 5.3mm, 5.5mm x 17.5mm; Marker Material:Nylon (Polyamide) Cloth; Legend Colour:Black; Marker Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 60AC4668
Product Name Wire Marker, Nylon Cloth, 46-90; Marker Type Gardner Bender
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Card - LWM-157 - LEM Products, Inc.
LEM Products, Inc.
Specs
Material Vinyl
View Details