Gardner Bender Wire Marker, Nylon Cloth, 0-45; Marker Type Gardner Bender 42-029

Description
WIRE MARKER, NYLON CLOTH, 0-45; Marker Type:Self Adhesive; Legend:1 to 45; Marker Dimensions:5.5mm x 5.3mm, 5.5mm x 17.5mm; Marker Material:Nylon (Polyamide) Cloth; Legend Colour:Black; Marker Colour:White; Product Range:
Datasheet
Description
WIRE MARKER, NYLON CLOTH, 0-45; Marker Type:Self Adhesive; Legend:1 to 45; Marker Dimensions:5.5mm x 5.3mm, 5.5mm x 17.5mm; Marker Material:Nylon (Polyamide) Cloth; Legend Colour:Black; Marker Colour:White; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker, Nylon Cloth, 0-45; Marker Type Gardner Bender - 60AC4667 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker, Nylon Cloth, 0-45; Marker Type Gardner Bender
60AC4667
Wire Marker, Nylon Cloth, 0-45; Marker Type Gardner Bender 60AC4667
WIRE MARKER, NYLON CLOTH, 0-45; Marker Type:Self Adhesive; Legend:1 to 45; Marker Dimensions:5.5mm x 5.3mm, 5.5mm x 17.5mm; Marker Material:Nylon (Polyamide) Cloth; Legend Colour:Black; Marker Colour:White; Product Range:

WIRE MARKER, NYLON CLOTH, 0-45; Marker Type:Self Adhesive; Legend:1 to 45; Marker Dimensions:5.5mm x 5.3mm, 5.5mm x 17.5mm; Marker Material:Nylon (Polyamide) Cloth; Legend Colour:Black; Marker Colour:White; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 60AC4667
Product Name Wire Marker, Nylon Cloth, 0-45; Marker Type Gardner Bender
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Card - LWM-211 - LEM Products, Inc.
LEM Products, Inc.
Specs
Material Vinyl
View Details