Gardner Bender Wire Marker, Nylon Cloth, 0-9; Marker Type Gardner Bender 42-027

Description
WIRE MARKER, NYLON CLOTH, 0-9; Marker Type:Self Adhesive; Legend:0 to 9; Marker Dimensions:5.5mm x 5.3mm, 5.5mm x 17.5mm; Marker Material:Nylon (Polyamide) Cloth; Legend Colour:Black; Marker Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE MARKER, NYLON CLOTH, 0-9; Marker Type:Self Adhesive; Legend:0 to 9; Marker Dimensions:5.5mm x 5.3mm, 5.5mm x 17.5mm; Marker Material:Nylon (Polyamide) Cloth; Legend Colour:Black; Marker Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker, Nylon Cloth, 0-9; Marker Type Gardner Bender - 60AC4665 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker, Nylon Cloth, 0-9; Marker Type Gardner Bender
60AC4665
Wire Marker, Nylon Cloth, 0-9; Marker Type Gardner Bender 60AC4665
WIRE MARKER, NYLON CLOTH, 0-9; Marker Type:Self Adhesive; Legend:0 to 9; Marker Dimensions:5.5mm x 5.3mm, 5.5mm x 17.5mm; Marker Material:Nylon (Polyamide) Cloth; Legend Colour:Black; Marker Colour:White; Product Range:- RoHS Compliant: Yes

WIRE MARKER, NYLON CLOTH, 0-9; Marker Type:Self Adhesive; Legend:0 to 9; Marker Dimensions:5.5mm x 5.3mm, 5.5mm x 17.5mm; Marker Material:Nylon (Polyamide) Cloth; Legend Colour:Black; Marker Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 60AC4665
Product Name Wire Marker, Nylon Cloth, 0-9; Marker Type Gardner Bender
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2252160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Markers - 0800556:D-ND - DigiKey
PHOENIX CONTACT USA
Specs
Material Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free
Operating Temperature -45 to 70 C (-49 to 158 F)
View Details