Elliott Manufacturing Co., LLC Steel Universal Joint 12115-107

Description
Elliott’s Universal Joints are ideal for transmitting torque around offsets in rigid rod systems. They will accommodate angles up to 30° with very little loss of efficiency. These joints are available in steel, bronze, and stainless steel construction. They are available in a range of sizes from 3/8 inch to 2 1/2 inch diameter bores. Lengths may vary from dimensions shown.
Datasheet
Description
Elliott’s Universal Joints are ideal for transmitting torque around offsets in rigid rod systems. They will accommodate angles up to 30° with very little loss of efficiency. These joints are available in steel, bronze, and stainless steel construction. They are available in a range of sizes from 3/8 inch to 2 1/2 inch diameter bores. Lengths may vary from dimensions shown.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steel Universal Joint - 12115-107 - Elliott Manufacturing Co., LLC
Binghamton, NY, USA
Steel Universal Joint
12115-107
Steel Universal Joint 12115-107
Elliott’s Universal Joints are ideal for transmitting torque around offsets in rigid rod systems. They will accommodate angles up to 30° with very little loss of efficiency. These joints are available in steel, bronze, and stainless steel construction. They are available in a range of sizes from 3/8 inch to 2 1/2 inch diameter bores. Lengths may vary from dimensions shown.

Elliott’s Universal Joints are ideal for transmitting torque around offsets in rigid rod systems. They will accommodate angles up to 30° with very little loss of efficiency. These joints are available in steel, bronze, and stainless steel construction. They are available in a range of sizes from 3/8 inch to 2 1/2 inch diameter bores. Lengths may vary from dimensions shown.

Datasheet

Technical Specifications

  Elliott Manufacturing Co., LLC
Product Category Universal Joints
Product Number 12115-107
Product Name Steel Universal Joint
Joint Type Single
Operating Angle 30 degrees
Material Alloy Steel
Unlock Full Specs
to access all available technical data

Similar Products

303 Stainless Steel, Single Joint, 29mm Overall Length Universal Joint - A 5Y 8MDGZ1030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Joint Type Single
Maximum Torque 45.13 In-lbs (52.04 kg-cm)
Material Stainless Steel
View Details
Universal Joint - PR (Telescopic) - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Bore Round; Keyed; Hex; Square
Hub O.D. 0.79 to 1.97 inch (20 to 50 mm)
View Details
Universal Joints - 7906807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joint Type Double
Operating Angle 90 degrees
Maximum Speed 4000 rpm
View Details
Square Ball Universal Joint - TM - CCTY Bearing
Specs
Joint Type Single
Hub Bore Round
Operating Angle 0 to 25 degrees
View Details