Elliott Manufacturing Co., LLC Steel Double Universal Joints 12020-113

Description
Elliott Double Universal Joints are ideally suited to handle parallel misalignments up to 37° and angular misalignments to 70°. Available in various materials. Lengths may vary from dimensions shown. Note: U-Joints meet MIL-U-20625A when specified.
Datasheet
Description
Elliott Double Universal Joints are ideally suited to handle parallel misalignments up to 37° and angular misalignments to 70°. Available in various materials. Lengths may vary from dimensions shown. Note: U-Joints meet MIL-U-20625A when specified.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steel Double Universal Joints - 12020-113 - Elliott Manufacturing Co., LLC
Binghamton, NY, USA
Steel Double Universal Joints
12020-113
Steel Double Universal Joints 12020-113
Elliott Double Universal Joints are ideally suited to handle parallel misalignments up to 37° and angular misalignments to 70°. Available in various materials. Lengths may vary from dimensions shown. Note: U-Joints meet MIL-U-20625A when specified.

Elliott Double Universal Joints are ideally suited to handle parallel misalignments up to 37° and angular misalignments to 70°.
Available in various materials. Lengths may vary from dimensions shown. Note: U-Joints meet MIL-U-20625A when specified.

Datasheet

Technical Specifications

  Elliott Manufacturing Co., LLC
Product Category Universal Joints
Product Number 12020-113
Product Name Steel Double Universal Joints
Joint Type Double
Operating Angle 37 to 70 degrees
Material Alloy Steel
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Specs
Joint Type Double
Maximum Speed 4000 rpm
Hub O.D. 0.38 inch (10 mm)
View Details
Universal Joint - PR-HS - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Bore Round; Keyed
Hub O.D. 0.63 to 1.97 inch (16 to 50 mm)
Bore 0.315 to 1.181 inch (8.0 to 30.0 mm)
View Details
Universal Joints - 7906734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joint Type Single
Operating Angle 45 degrees
Maximum Speed 1000 rpm
View Details
Huco-Pol - 105.2 - Huco Dynatork
Huco Dynatork
Specs
Joint Type Single
Hub Bore Round
Operating Angle 40 degrees
View Details