Actek Manufacturing & Engineering Hoist Rings, Load Capacity - 88964.4 N | 20000 lbf, Torque - NaN Nm | 30-35 lb-ft AKT-68100

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Rings
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Rings

Suppliers

Company
Product
Description
Supplier Links
Hoist Rings, Load Capacity - 88964.4 N | 20000 lbf, Torque - NaN Nm | 30-35 lb-ft - AKT-68100 - Reid Supply
Norton Shores, MI, United States
Hoist Rings, Load Capacity - 88964.4 N | 20000 lbf, Torque - NaN Nm | 30-35 lb-ft
AKT-68100
Hoist Rings, Load Capacity - 88964.4 N | 20000 lbf, Torque - NaN Nm | 30-35 lb-ft AKT-68100
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Rings

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Rings

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number AKT-68100
Product Name Hoist Rings, Load Capacity - 88964.4 N | 20000 lbf, Torque - NaN Nm | 30-35 lb-ft
Finish Black Oxide; Black Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Metric Swivel Hoist Rings Crosby HR-125M 1016679 - 42151016679 - Certex UK
Specs
Features Swivel
Weight 14.4 lbs (6.53 kg)
View Details
Shackles - 1244831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
SP2000™ Side-Pull Hoist Rings - 47581 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size M8 x 1.25
View Details
SS Safety Engineered Hoist Ring - 29818 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Stainless Steel
View Details