Actek Manufacturing & Engineering Hoist Rings, Load Capacity - 11120.6 N | 2500 lbf, Torque - NaN Nm | 7-10 lb-ft AKT-68070

Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Rings
Description
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Rings

Suppliers

Company
Product
Description
Supplier Links
Hoist Rings, Load Capacity - 11120.6 N | 2500 lbf, Torque - NaN Nm | 7-10 lb-ft - AKT-68070 - Reid Supply
Norton Shores, MI, United States
Hoist Rings, Load Capacity - 11120.6 N | 2500 lbf, Torque - NaN Nm | 7-10 lb-ft
AKT-68070
Hoist Rings, Load Capacity - 11120.6 N | 2500 lbf, Torque - NaN Nm | 7-10 lb-ft AKT-68070
Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting. . Hoist Rings

Our industrial-grade hoist rings are built to handle maximum load capacities and meet OSHA safety requirements. Made from heat-treated forged alloy steel, our selection includes stationary hoist rings; swivel hoist rings that swivel 360 degrees to allow lifting from any direction; and side-pull hoist rings that are designed for side mounting.


. Hoist Rings

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hoist Rings
Product Number AKT-68070
Product Name Hoist Rings, Load Capacity - 11120.6 N | 2500 lbf, Torque - NaN Nm | 7-10 lb-ft
Finish Black Oxide; Black Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Double Swivel Lifting Ring Codipro FE.DSS UP-Female WLL ton 10 - 4215FEDSSM36UP - Certex UK
Specs
Features Swivel
Material Steel; High tensile steel
Maximum Load 11.02 tons (10 metric tons)
View Details
Shackles - 1244824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Die-Flipping Hoist Rings - 47914 - Jergens, Inc.
Specs
Features Pivot; Swivel
Special Applications Shackles
Thread Size 5/8-11 In
View Details
4” Forged “D” Ring - 300536 -  - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Material Steel
Maximum Load 3 tons (2.72 metric tons)
Units Inch
View Details