ACS, Incorporated Nickel Cadmium-Nicad Battery, 7.5V, 1.3Ah; Battery Voltage Motorola Two Way NTN7143CR

Description
NICKEL CADMIUM-NICAD BATTERY, 7.5V, 1.3AH; Battery Voltage:7.5V; Battery Technology:Nickel Cadmium; Battery Capacity:1.2Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:152.4mm; External Width:- RoHS Compliant: NA
Datasheet
Description
NICKEL CADMIUM-NICAD BATTERY, 7.5V, 1.3AH; Battery Voltage:7.5V; Battery Technology:Nickel Cadmium; Battery Capacity:1.2Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:152.4mm; External Width:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium-Nicad Battery, 7.5V, 1.3Ah; Battery Voltage Motorola Two Way - 83F6113 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium-Nicad Battery, 7.5V, 1.3Ah; Battery Voltage Motorola Two Way
83F6113
Nickel Cadmium-Nicad Battery, 7.5V, 1.3Ah; Battery Voltage Motorola Two Way 83F6113
NICKEL CADMIUM-NICAD BATTERY, 7.5V, 1.3AH; Battery Voltage:7.5V; Battery Technology:Nickel Cadmium; Battery Capacity:1.2Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:152.4mm; External Width:- RoHS Compliant: NA

NICKEL CADMIUM-NICAD BATTERY, 7.5V, 1.3AH; Battery Voltage:7.5V; Battery Technology:Nickel Cadmium; Battery Capacity:1.2Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:152.4mm; External Width:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 83F6113
Product Name Nickel Cadmium-Nicad Battery, 7.5V, 1.3Ah; Battery Voltage Motorola Two Way
Primary Batteries Nickel Cadmium
Unlock Full Specs
to access all available technical data

Similar Products

36V Lithium SAFEFlex Material Handling Batteries - FBP-1423 - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 630 ampere-hr
Width / Diameter 24.5 inch (622 mm)
View Details
Rechargeable Battery Packs - 2042757 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes D
Specialty Cells Battery Packs and Assemblies; D
View Details