Acromag, Inc. Point-to-Point Wireless Analog and Digital I/O Signal Bridge VWB2000 Series

Description
The Acromag VWB2000 wireless I/O system provides a simple solution to reproduce an analog, discrete, or Modbus® signal at a remote location. This point-to-point wireless bridge is enclosed in a rugged, weather-tight housing to meet the demands of industrial installations. Acromag's wireless bridge system is very easy to set up and quite reliable for your application. The system consists of two pre-paired transmitter/receiver units. You can connect analog, discrete, or Modbus® inputs to one unit and wirelessly broadcast signal data to the other unit. The receiving unit recreates the original signal for output to local instrumentation. Install the units in the factory or field - anywhere you have 12-28V DC power. Each wireless unit has one analog I/O channel, four discrete digital I/O channels, and RS-485 Modbus communication. If the primary unit's channel is an input, the secondary unit's corresponding channel is an output and vice-versa. Analog voltage input will be converted to a proportional current output. VWB2000 wireless transceivers are housed in a rugged, IP68, NEMA 4X painted aluminum enclosure. They are a smart, cost-effective solution for interfacing I/O signals across long distances in a harsh industrial environment. Eliminate the expense and hassles of hard wiring your instrumentation throughout your facility or across a field. This wireless bridge system has a range of 500 ft. indoors at industrial environments and an outside line-of-sight range of 1 mile. Check the installation guide and manual for tips to avoid problems and optimize performance. Certain factors, such as physical obstacles and improper placement, can reduce transmission distances. The VWB2000 signal bridge is designed for fast and easy setup with just a few pushes of the front panel buttons. Using Acromag's free VWB Config software enables more advanced capabilities when connecting a PC to the unit's USB port. Advanced settings include encryption and analog signal calibration.
Datasheet
Description
The Acromag VWB2000 wireless I/O system provides a simple solution to reproduce an analog, discrete, or Modbus® signal at a remote location. This point-to-point wireless bridge is enclosed in a rugged, weather-tight housing to meet the demands of industrial installations. Acromag's wireless bridge system is very easy to set up and quite reliable for your application. The system consists of two pre-paired transmitter/receiver units. You can connect analog, discrete, or Modbus® inputs to one unit and wirelessly broadcast signal data to the other unit. The receiving unit recreates the original signal for output to local instrumentation. Install the units in the factory or field - anywhere you have 12-28V DC power. Each wireless unit has one analog I/O channel, four discrete digital I/O channels, and RS-485 Modbus communication. If the primary unit's channel is an input, the secondary unit's corresponding channel is an output and vice-versa. Analog voltage input will be converted to a proportional current output. VWB2000 wireless transceivers are housed in a rugged, IP68, NEMA 4X painted aluminum enclosure. They are a smart, cost-effective solution for interfacing I/O signals across long distances in a harsh industrial environment. Eliminate the expense and hassles of hard wiring your instrumentation throughout your facility or across a field. This wireless bridge system has a range of 500 ft. indoors at industrial environments and an outside line-of-sight range of 1 mile. Check the installation guide and manual for tips to avoid problems and optimize performance. Certain factors, such as physical obstacles and improper placement, can reduce transmission distances. The VWB2000 signal bridge is designed for fast and easy setup with just a few pushes of the front panel buttons. Using Acromag's free VWB Config software enables more advanced capabilities when connecting a PC to the unit's USB port. Advanced settings include encryption and analog signal calibration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Point-to-Point Wireless Analog and Digital I/O Signal Bridge - VWB2000 Series - Acromag, Inc.
Wixom, MI, United States
Point-to-Point Wireless Analog and Digital I/O Signal Bridge
VWB2000 Series
Point-to-Point Wireless Analog and Digital I/O Signal Bridge VWB2000 Series
The Acromag VWB2000 wireless I/O system provides a simple solution to reproduce an analog, discrete, or Modbus® signal at a remote location. This point-to-point wireless bridge is enclosed in a rugged, weather-tight housing to meet the demands of industrial installations. Acromag's wireless bridge system is very easy to set up and quite reliable for your application. The system consists of two pre-paired transmitter/receiver units. You can connect analog, discrete, or Modbus® inputs to one unit and wirelessly broadcast signal data to the other unit. The receiving unit recreates the original signal for output to local instrumentation. Install the units in the factory or field - anywhere you have 12-28V DC power. Each wireless unit has one analog I/O channel, four discrete digital I/O channels, and RS-485 Modbus communication. If the primary unit's channel is an input, the secondary unit's corresponding channel is an output and vice-versa. Analog voltage input will be converted to a proportional current output. VWB2000 wireless transceivers are housed in a rugged, IP68, NEMA 4X painted aluminum enclosure. They are a smart, cost-effective solution for interfacing I/O signals across long distances in a harsh industrial environment. Eliminate the expense and hassles of hard wiring your instrumentation throughout your facility or across a field. This wireless bridge system has a range of 500 ft. indoors at industrial environments and an outside line-of-sight range of 1 mile. Check the installation guide and manual for tips to avoid problems and optimize performance. Certain factors, such as physical obstacles and improper placement, can reduce transmission distances. The VWB2000 signal bridge is designed for fast and easy setup with just a few pushes of the front panel buttons. Using Acromag's free VWB Config software enables more advanced capabilities when connecting a PC to the unit's USB port. Advanced settings include encryption and analog signal calibration.

The Acromag VWB2000 wireless I/O system provides a simple solution to reproduce an analog, discrete, or Modbus® signal at a remote location. This point-to-point wireless bridge is enclosed in a rugged, weather-tight housing to meet the demands of industrial installations. Acromag's wireless bridge system is very easy to set up and quite reliable for your application. The system consists of two pre-paired transmitter/receiver units. You can connect analog, discrete, or Modbus® inputs to one unit and wirelessly broadcast signal data to the other unit. The receiving unit recreates the original signal for output to local instrumentation. Install the units in the factory or field - anywhere you have 12-28V DC power. Each wireless unit has one analog I/O channel, four discrete digital I/O channels, and RS-485 Modbus communication. If the primary unit's channel is an input, the secondary unit's corresponding channel is an output and vice-versa. Analog voltage input will be converted to a proportional current output. VWB2000 wireless transceivers are housed in a rugged, IP68, NEMA 4X painted aluminum enclosure. They are a smart, cost-effective solution for interfacing I/O signals across long distances in a harsh industrial environment. Eliminate the expense and hassles of hard wiring your instrumentation throughout your facility or across a field. This wireless bridge system has a range of 500 ft. indoors at industrial environments and an outside line-of-sight range of 1 mile. Check the installation guide and manual for tips to avoid problems and optimize performance. Certain factors, such as physical obstacles and improper placement, can reduce transmission distances. The VWB2000 signal bridge is designed for fast and easy setup with just a few pushes of the front panel buttons. Using Acromag's free VWB Config software enables more advanced capabilities when connecting a PC to the unit's USB port. Advanced settings include encryption and analog signal calibration.

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Network Equipment
Product Number VWB2000 Series
Product Name Point-to-Point Wireless Analog and Digital I/O Signal Bridge
Network Equipment Modem
Form Factor Wall Mount
Network Media Wireless
Protocol / Network Wireless Radio
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 166805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 16 #
Data Rate 0.1000 Gbps
View Details