Acromag, Inc. Digital Panel Meter APM765-6R3-10

Description
Universal input Isolated 4-20mA and Modbus output options Push-button or PC programmable, 85-265V AC or 90-265V DC power, optional 12-24V AC or 12-36V DC power The APM765 displays data collected from process current, DC voltage and temperature inputs. Several output options convert the display into a transmitter with proportional 4-20mA output or a serial communication interface. A relay output option adds limit alarm and pump control capabilities. Features Universal input (TC, RTD, mA, V DC) Sunlight-readable display (adjustable intensity) Push-button or PC programmable Dual relay option for limit alarms or pump control (with alternation) Isolated 4-20mA output options (sink/source) Single/dual 24V DC isolated power options Modbus RTU communication option Data acquisition and logging capabilities with MeterView software Universal power supply 90-265 VAC/VDC Shallow depth package (3.6" behind panel) 0 to 65°C
Datasheet
Description
Universal input Isolated 4-20mA and Modbus output options Push-button or PC programmable, 85-265V AC or 90-265V DC power, optional 12-24V AC or 12-36V DC power The APM765 displays data collected from process current, DC voltage and temperature inputs. Several output options convert the display into a transmitter with proportional 4-20mA output or a serial communication interface. A relay output option adds limit alarm and pump control capabilities. Features Universal input (TC, RTD, mA, V DC) Sunlight-readable display (adjustable intensity) Push-button or PC programmable Dual relay option for limit alarms or pump control (with alternation) Isolated 4-20mA output options (sink/source) Single/dual 24V DC isolated power options Modbus RTU communication option Data acquisition and logging capabilities with MeterView software Universal power supply 90-265 VAC/VDC Shallow depth package (3.6" behind panel) 0 to 65°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter - APM765-6R3-10 - Acromag, Inc.
Wixom, MI, United States
Digital Panel Meter
APM765-6R3-10
Digital Panel Meter APM765-6R3-10
Universal input Isolated 4-20mA and Modbus output options Push-button or PC programmable, 85-265V AC or 90-265V DC power, optional 12-24V AC or 12-36V DC power The APM765 displays data collected from process current, DC voltage and temperature inputs. Several output options convert the display into a transmitter with proportional 4-20mA output or a serial communication interface. A relay output option adds limit alarm and pump control capabilities. Features Universal input (TC, RTD, mA, V DC) Sunlight-readable display (adjustable intensity) Push-button or PC programmable Dual relay option for limit alarms or pump control (with alternation) Isolated 4-20mA output options (sink/source) Single/dual 24V DC isolated power options Modbus RTU communication option Data acquisition and logging capabilities with MeterView software Universal power supply 90-265 VAC/VDC Shallow depth package (3.6" behind panel) 0 to 65°C
  • Universal input
  • Isolated 4-20mA and Modbus output options
  • Push-button or PC programmable,
  • 85-265V AC or 90-265V DC power,
    optional 12-24V AC or 12-36V DC power

The APM765 displays data collected from process current, DC voltage and temperature inputs. Several output options convert the display into a transmitter with proportional 4-20mA output or a serial communication interface. A relay output option adds limit alarm and pump control capabilities.

Features

  • Universal input (TC, RTD, mA, V DC)
  • Sunlight-readable display (adjustable intensity)
  • Push-button or PC programmable
  • Dual relay option for limit alarms or pump control (with alternation)
  • Isolated 4-20mA output options (sink/source)
  • Single/dual 24V DC isolated power options
  • Modbus RTU communication option
  • Data acquisition and logging capabilities with MeterView software
  • Universal power supply 90-265 VAC/VDC
  • Shallow depth package (3.6" behind panel)
  • 0 to 65°C
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Digital Panel Meters
Product Number APM765-6R3-10
Product Name Digital Panel Meter
Outputs Serial Communications (optional feature); Relay (optional feature)
Features Alarms (optional feature); OnOff
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
4-ch LEMO-1B 7-p(F) Front Panel LAN-XI - UA-2101--040- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details