Acromag, Inc. Digital Panel Meter APM765-6R0-01

Description
Universal input Isolated 4-20mA and Modbus output options Push-button or PC programmable, 85-265V AC or 90-265V DC power, optional 12-24V AC or 12-36V DC power The APM765 displays data collected from process current, DC voltage and temperature inputs. Several output options convert the display into a transmitter with proportional 4-20mA output or a serial communication interface. A relay output option adds limit alarm and pump control capabilities. Features Universal input (TC, RTD, mA, V DC) Sunlight-readable display (adjustable intensity) Push-button or PC programmable Dual relay option for limit alarms or pump control (with alternation) Isolated 4-20mA output options (sink/source) Single/dual 24V DC isolated power options Modbus RTU communication option Data acquisition and logging capabilities with MeterView software Universal power supply 90-265 VAC/VDC Shallow depth package (3.6" behind panel) 0 to 65°C
Datasheet
Description
Universal input Isolated 4-20mA and Modbus output options Push-button or PC programmable, 85-265V AC or 90-265V DC power, optional 12-24V AC or 12-36V DC power The APM765 displays data collected from process current, DC voltage and temperature inputs. Several output options convert the display into a transmitter with proportional 4-20mA output or a serial communication interface. A relay output option adds limit alarm and pump control capabilities. Features Universal input (TC, RTD, mA, V DC) Sunlight-readable display (adjustable intensity) Push-button or PC programmable Dual relay option for limit alarms or pump control (with alternation) Isolated 4-20mA output options (sink/source) Single/dual 24V DC isolated power options Modbus RTU communication option Data acquisition and logging capabilities with MeterView software Universal power supply 90-265 VAC/VDC Shallow depth package (3.6" behind panel) 0 to 65°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter - APM765-6R0-01 - Acromag, Inc.
Wixom, MI, United States
Digital Panel Meter
APM765-6R0-01
Digital Panel Meter APM765-6R0-01
Universal input Isolated 4-20mA and Modbus output options Push-button or PC programmable, 85-265V AC or 90-265V DC power, optional 12-24V AC or 12-36V DC power The APM765 displays data collected from process current, DC voltage and temperature inputs. Several output options convert the display into a transmitter with proportional 4-20mA output or a serial communication interface. A relay output option adds limit alarm and pump control capabilities. Features Universal input (TC, RTD, mA, V DC) Sunlight-readable display (adjustable intensity) Push-button or PC programmable Dual relay option for limit alarms or pump control (with alternation) Isolated 4-20mA output options (sink/source) Single/dual 24V DC isolated power options Modbus RTU communication option Data acquisition and logging capabilities with MeterView software Universal power supply 90-265 VAC/VDC Shallow depth package (3.6" behind panel) 0 to 65°C
  • Universal input
  • Isolated 4-20mA and Modbus output options
  • Push-button or PC programmable,
  • 85-265V AC or 90-265V DC power,
    optional 12-24V AC or 12-36V DC power

The APM765 displays data collected from process current, DC voltage and temperature inputs. Several output options convert the display into a transmitter with proportional 4-20mA output or a serial communication interface. A relay output option adds limit alarm and pump control capabilities.

Features

  • Universal input (TC, RTD, mA, V DC)
  • Sunlight-readable display (adjustable intensity)
  • Push-button or PC programmable
  • Dual relay option for limit alarms or pump control (with alternation)
  • Isolated 4-20mA output options (sink/source)
  • Single/dual 24V DC isolated power options
  • Modbus RTU communication option
  • Data acquisition and logging capabilities with MeterView software
  • Universal power supply 90-265 VAC/VDC
  • Shallow depth package (3.6" behind panel)
  • 0 to 65°C
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Digital Panel Meters
Product Number APM765-6R0-01
Product Name Digital Panel Meter
Outputs Serial Communications (optional feature); Relay (optional feature)
Features Alarms (optional feature); OnOff
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details