Acromag, Inc. 5-Port Ethernet Switch 900EN-S005

Description
10/100Mbps 15 to 36V DC power supply required Five shielded RJ-45 sockets, 8-pin, 10 Base-T / 100 Base-TX Acromag’s five-port Ethernet switch is specially designed for use in industrial applications. Rugged construction and a variety of security features ensure reliable operation under demanding conditions. Internal intelligence enables “connect and go” operation for fast and easy network installation with auto-negotiation of data rate, flow control, and crossover signal compatibility. No configuration is necessary when the 900EN-S005 is used as a simple switch with Acromag I/O modules. For advanced users, this switch offers numerous control functions that are easily configured through DIP-switch settings or programmed using your computer. Features Industrial-Grade Reliable performance over wide -25 to 70°C ambient temperature range Wide-Range DC-power with redundant power connection for optional standby backup power Hardened for harsh environments to protect from RFI, EMI, ESD, EFT, and surges Fully isolated for safety and increased noise immunity with power-to-network and port-to-port isolation Easy mounting, removal, and replacement with plug-In terminal and DIN-rail mount Approvals: CE/ATEX marked; UL, cUL listed, Class 1 Div 2 Groups A, B, C, D.
Datasheet
Description
10/100Mbps 15 to 36V DC power supply required Five shielded RJ-45 sockets, 8-pin, 10 Base-T / 100 Base-TX Acromag’s five-port Ethernet switch is specially designed for use in industrial applications. Rugged construction and a variety of security features ensure reliable operation under demanding conditions. Internal intelligence enables “connect and go” operation for fast and easy network installation with auto-negotiation of data rate, flow control, and crossover signal compatibility. No configuration is necessary when the 900EN-S005 is used as a simple switch with Acromag I/O modules. For advanced users, this switch offers numerous control functions that are easily configured through DIP-switch settings or programmed using your computer. Features Industrial-Grade Reliable performance over wide -25 to 70°C ambient temperature range Wide-Range DC-power with redundant power connection for optional standby backup power Hardened for harsh environments to protect from RFI, EMI, ESD, EFT, and surges Fully isolated for safety and increased noise immunity with power-to-network and port-to-port isolation Easy mounting, removal, and replacement with plug-In terminal and DIN-rail mount Approvals: CE/ATEX marked; UL, cUL listed, Class 1 Div 2 Groups A, B, C, D.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-Port Ethernet Switch - 900EN-S005 - Acromag, Inc.
Wixom, MI, United States
5-Port Ethernet Switch
900EN-S005
5-Port Ethernet Switch 900EN-S005
10/100Mbps 15 to 36V DC power supply required Five shielded RJ-45 sockets, 8-pin, 10 Base-T / 100 Base-TX Acromag’s five-port Ethernet switch is specially designed for use in industrial applications. Rugged construction and a variety of security features ensure reliable operation under demanding conditions. Internal intelligence enables “connect and go” operation for fast and easy network installation with auto-negotiation of data rate, flow control, and crossover signal compatibility. No configuration is necessary when the 900EN-S005 is used as a simple switch with Acromag I/O modules. For advanced users, this switch offers numerous control functions that are easily configured through DIP-switch settings or programmed using your computer. Features Industrial-Grade Reliable performance over wide -25 to 70°C ambient temperature range Wide-Range DC-power with redundant power connection for optional standby backup power Hardened for harsh environments to protect from RFI, EMI, ESD, EFT, and surges Fully isolated for safety and increased noise immunity with power-to-network and port-to-port isolation Easy mounting, removal, and replacement with plug-In terminal and DIN-rail mount Approvals: CE/ATEX marked; UL, cUL listed, Class 1 Div 2 Groups A, B, C, D.
  • 10/100Mbps
  • 15 to 36V DC power supply required
  • Five shielded RJ-45 sockets, 8-pin, 10 Base-T / 100 Base-TX

Acromag’s five-port Ethernet switch is specially designed for use in industrial applications. Rugged construction and a variety of security features ensure reliable operation under demanding conditions.

Internal intelligence enables “connect and go” operation for fast and easy network installation with auto-negotiation of data rate, flow control, and crossover signal compatibility.

No configuration is necessary when the 900EN-S005 is used as a simple switch with Acromag I/O modules. For advanced users, this switch offers numerous control functions that are easily configured through DIP-switch settings or programmed using your computer.

Features

  • Industrial-Grade
  • Reliable performance over wide -25 to 70°C ambient temperature range
  • Wide-Range DC-power with redundant power connection for optional standby backup power
  • Hardened for harsh environments to protect from RFI, EMI, ESD, EFT, and surges
  • Fully isolated for safety and increased noise immunity with power-to-network and port-to-port isolation
  • Easy mounting, removal, and replacement with plug-In terminal and DIN-rail mount
  • Approvals: CE/ATEX marked; UL, cUL listed, Class 1 Div 2 Groups A, B, C, D.
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Network Equipment
Product Number 900EN-S005
Product Name 5-Port Ethernet Switch
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Ethernet, 10 Base-T Ethernet, 10/100 Ethernet, Fast Ethernet
Ports / Interfaces RJ-45
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2844578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 6 #
Data Rate 0.1000 Gbps
View Details