Acrolab Ltd. Straight Tubular Heater HTU

Description
Tubular heaters are highly adaptable to most applications where electrical heating is required. They can be used in their straight form or bent into various shapes. Tubular heaters can be used in free air, clamped to a surface, placed inside a groove or cast into metal. These versatile heating elements are available in steel, copper, stainless steel or incoloy outside sheath and can be utilized in application temperatures of up to 1400° F. Copper Sheath: Water heating, water solutions non-corrosive to copper. Steel Sheath: Immersion in oils, alkaline cleaning solutions, tars and asphalt. Also suitable for clamping to metal surfaces and casting into aluminum. Stainless Steel Sheath: Corrosive liquids, food processing equipment. Incoloy Sheath: Air heating, radiant heating, cleaning and degreasing solutions, plating and pickling solutions, corrosive liquids. temperature applications.
Datasheet
Description
Tubular heaters are highly adaptable to most applications where electrical heating is required. They can be used in their straight form or bent into various shapes. Tubular heaters can be used in free air, clamped to a surface, placed inside a groove or cast into metal. These versatile heating elements are available in steel, copper, stainless steel or incoloy outside sheath and can be utilized in application temperatures of up to 1400° F. Copper Sheath: Water heating, water solutions non-corrosive to copper. Steel Sheath: Immersion in oils, alkaline cleaning solutions, tars and asphalt. Also suitable for clamping to metal surfaces and casting into aluminum. Stainless Steel Sheath: Corrosive liquids, food processing equipment. Incoloy Sheath: Air heating, radiant heating, cleaning and degreasing solutions, plating and pickling solutions, corrosive liquids. temperature applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tubular Heater - HTU - Acrolab Ltd.
Windsor, Ontario, Canada
Straight Tubular Heater
HTU
Straight Tubular Heater HTU
Tubular heaters are highly adaptable to most applications where electrical heating is required. They can be used in their straight form or bent into various shapes. Tubular heaters can be used in free air, clamped to a surface, placed inside a groove or cast into metal. These versatile heating elements are available in steel, copper, stainless steel or incoloy outside sheath and can be utilized in application temperatures of up to 1400° F. Copper Sheath: Water heating, water solutions non-corrosive to copper. Steel Sheath: Immersion in oils, alkaline cleaning solutions, tars and asphalt. Also suitable for clamping to metal surfaces and casting into aluminum. Stainless Steel Sheath: Corrosive liquids, food processing equipment. Incoloy Sheath: Air heating, radiant heating, cleaning and degreasing solutions, plating and pickling solutions, corrosive liquids. temperature applications.

Tubular heaters are highly adaptable to most applications where electrical heating is required. They can be used in their straight form or bent into various shapes. Tubular heaters can be used in free air, clamped to a surface, placed inside a groove or cast into metal. These versatile heating elements are available in steel, copper, stainless steel or incoloy outside sheath and can be utilized in application temperatures of up to 1400° F.

Copper Sheath: Water heating, water solutions non-corrosive to copper.

Steel Sheath: Immersion in oils, alkaline cleaning solutions, tars and asphalt. Also suitable for clamping to metal surfaces and casting into aluminum.

Stainless Steel Sheath: Corrosive liquids, food processing equipment.

Incoloy Sheath: Air heating, radiant heating, cleaning and degreasing solutions, plating and pickling solutions, corrosive liquids. temperature applications.

Supplier's Site Datasheet

Technical Specifications

  Acrolab Ltd.
Product Category Electric Heaters
Product Number HTU
Product Name Straight Tubular Heater
Heater Type Tubular Heaters
Unlock Full Specs
to access all available technical data