Acrolab Ltd. Ceramic Band Heaters HCE

Description
Acrolab ceramic heaters are medium-to-high temperature heaters that have 1200°F as a maximum working temperature. These durable heaters have built-in ceramic fiber jackets that make them energy efficient. Ceramic heaters are available with different terminal styles, are fully flexible, and can accommodate holes and cut-outs. In a ceramic heater, nickel-chrome wire is embedded in a flexible outer wall made of special, interlocking ceramic tiles, which are assembled like a brick wall. A ceramic fibre insulating mat and a stainless stee l jacket cover this assembly. This construction prevents heat loss and reduces electrical consumption by 20% . An energized ceramic heater will have a temperature o f 350°-450 ° F on it s outside shell when the inside temperature is maintained at 1200 ° F . To improve the conservation of energy, different thicknesses of ceramic fibre insulation mats are available. Heat is transferred from a ceramic heater to the surface of an application through conduction and radiation. This is why a tight grip on the cylinder is not as critical as in other types of heaters. Moreover, overtightening should be avoided, since the pressure on the insulation mat reduces its insulating efficiency. Ceramic heaters are made by using different combinations of ceramic tiles, which are available only in specific lengths. Consequently, the width of a ceramic band falls within a certain incremental range . Ceramic band heaters can be manufactured with different clamping mechanisms, termination styles, holes and cut-outs.
Datasheet
Description
Acrolab ceramic heaters are medium-to-high temperature heaters that have 1200°F as a maximum working temperature. These durable heaters have built-in ceramic fiber jackets that make them energy efficient. Ceramic heaters are available with different terminal styles, are fully flexible, and can accommodate holes and cut-outs. In a ceramic heater, nickel-chrome wire is embedded in a flexible outer wall made of special, interlocking ceramic tiles, which are assembled like a brick wall. A ceramic fibre insulating mat and a stainless stee l jacket cover this assembly. This construction prevents heat loss and reduces electrical consumption by 20% . An energized ceramic heater will have a temperature o f 350°-450 ° F on it s outside shell when the inside temperature is maintained at 1200 ° F . To improve the conservation of energy, different thicknesses of ceramic fibre insulation mats are available. Heat is transferred from a ceramic heater to the surface of an application through conduction and radiation. This is why a tight grip on the cylinder is not as critical as in other types of heaters. Moreover, overtightening should be avoided, since the pressure on the insulation mat reduces its insulating efficiency. Ceramic heaters are made by using different combinations of ceramic tiles, which are available only in specific lengths. Consequently, the width of a ceramic band falls within a certain incremental range . Ceramic band heaters can be manufactured with different clamping mechanisms, termination styles, holes and cut-outs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Band Heaters - HCE - Acrolab Ltd.
Windsor, Ontario, Canada
Ceramic Band Heaters
HCE
Ceramic Band Heaters HCE
Acrolab ceramic heaters are medium-to-high temperature heaters that have 1200°F as a maximum working temperature. These durable heaters have built-in ceramic fiber jackets that make them energy efficient. Ceramic heaters are available with different terminal styles, are fully flexible, and can accommodate holes and cut-outs. In a ceramic heater, nickel-chrome wire is embedded in a flexible outer wall made of special, interlocking ceramic tiles, which are assembled like a brick wall. A ceramic fibre insulating mat and a stainless stee l jacket cover this assembly. This construction prevents heat loss and reduces electrical consumption by 20% . An energized ceramic heater will have a temperature o f 350°-450 ° F on it s outside shell when the inside temperature is maintained at 1200 ° F . To improve the conservation of energy, different thicknesses of ceramic fibre insulation mats are available. Heat is transferred from a ceramic heater to the surface of an application through conduction and radiation. This is why a tight grip on the cylinder is not as critical as in other types of heaters. Moreover, overtightening should be avoided, since the pressure on the insulation mat reduces its insulating efficiency. Ceramic heaters are made by using different combinations of ceramic tiles, which are available only in specific lengths. Consequently, the width of a ceramic band falls within a certain incremental range . Ceramic band heaters can be manufactured with different clamping mechanisms, termination styles, holes and cut-outs.

Acrolab ceramic heaters are medium-to-high temperature heaters that have 1200°F as a maximum working temperature. These durable heaters have built-in ceramic fiber jackets that make them energy efficient. Ceramic heaters are available with different terminal styles, are fully flexible, and can accommodate holes and cut-outs.

In a ceramic heater, nickel-chrome wire is embedded in a flexible outer wall made of special, interlocking ceramic tiles, which are assembled like a brick wall. A ceramic fibre insulating mat and a stainless stee l jacket cover this assembly. This construction prevents heat loss and reduces electrical consumption by 20% . An energized ceramic heater will have a temperature o f 350°-450 ° F on it s outside shell when the inside temperature is maintained at 1200 ° F . To improve the conservation of energy, different thicknesses of ceramic fibre insulation mats are available. Heat is transferred from a ceramic heater to the surface of an application through conduction and radiation. This is why a tight grip on the cylinder is not as critical as in other types of heaters. Moreover, overtightening should be avoided, since the pressure on the insulation mat reduces its insulating efficiency. Ceramic heaters are made by using different combinations of ceramic tiles, which are available only in specific lengths. Consequently, the width of a ceramic band falls within a certain incremental range . Ceramic band heaters can be manufactured with different clamping mechanisms, termination styles, holes and cut-outs.

Supplier's Site Datasheet

Technical Specifications

  Acrolab Ltd.
Product Category Electric Heaters
Product Number HCE
Product Name Ceramic Band Heaters
Heater Type Band Heater
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Strip Heaters -  - WATTCO
Specs
Heater Type Strip
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.10 to 4.15 kW (0.3412 to 14.16 MBH)
View Details
Skin Effect System for Snow and Ice Melting - SnoTrac™ - Thermon, Inc
Specs
Heater Type Heating Cables
Sleeve (Sheath) Material Teflon®
Applications Snow And Ice Melting Systems
View Details
Tubular Air Heating Elements -  - Backer-Springfield
Specs
Heater Type Tubular Heaters; Air Heater
View Details