Acoustical Solutions, Inc. Isolation Products Medium Isolation Pads

Description
Vibration Isolation Pads are high grade neoprene isolation mediums which can efficiently and economically control structure-born noise and resonant vibration. The most common applications have them placed under machinery, grinders, compressors, metal panel enclosures or other common sources of high intensity noise levels for vibration and shock control. Acoustical Solutions offers four types of Isolation Pads. The standard isolation pad comes in a 2'x 2' x ¼" thick neoprene pad with a 40 PSI (Pound Per Square Inch) rating. The Medium Vibration Isolation Pad is a 18" x 18" x 3/8" thick pad with a 45 PSI rating. The Heavy Duty Vibration Isolation Pad is 18"x 18" x ¾" thick with a 45 PSI rating. The Cork and Rubber Combo Pad is 18" x 18" x 3/4" thick with a 50 PSI rating.
Description
Vibration Isolation Pads are high grade neoprene isolation mediums which can efficiently and economically control structure-born noise and resonant vibration. The most common applications have them placed under machinery, grinders, compressors, metal panel enclosures or other common sources of high intensity noise levels for vibration and shock control. Acoustical Solutions offers four types of Isolation Pads. The standard isolation pad comes in a 2'x 2' x ¼" thick neoprene pad with a 40 PSI (Pound Per Square Inch) rating. The Medium Vibration Isolation Pad is a 18" x 18" x 3/8" thick pad with a 45 PSI rating. The Heavy Duty Vibration Isolation Pad is 18"x 18" x ¾" thick with a 45 PSI rating. The Cork and Rubber Combo Pad is 18" x 18" x 3/4" thick with a 50 PSI rating.

Suppliers

Company
Product
Description
Supplier Links
Isolation Products - Medium Isolation Pads - Acoustical Solutions, Inc.
Richmond, VA, USA
Isolation Products
Medium Isolation Pads
Isolation Products Medium Isolation Pads
Vibration Isolation Pads are high grade neoprene isolation mediums which can efficiently and economically control structure-born noise and resonant vibration. The most common applications have them placed under machinery, grinders, compressors, metal panel enclosures or other common sources of high intensity noise levels for vibration and shock control. Acoustical Solutions offers four types of Isolation Pads. The standard isolation pad comes in a 2'x 2' x ¼" thick neoprene pad with a 40 PSI (Pound Per Square Inch) rating. The Medium Vibration Isolation Pad is a 18" x 18" x 3/8" thick pad with a 45 PSI rating. The Heavy Duty Vibration Isolation Pad is 18"x 18" x ¾" thick with a 45 PSI rating. The Cork and Rubber Combo Pad is 18" x 18" x 3/4" thick with a 50 PSI rating.

Vibration Isolation Pads are high grade neoprene isolation mediums which can efficiently and economically control structure-born noise and resonant vibration. The most common applications have them placed under machinery, grinders, compressors, metal panel enclosures or other common sources of high intensity noise levels for vibration and shock control. Acoustical Solutions offers four types of Isolation Pads. The standard isolation pad comes in a 2'x 2' x ¼" thick neoprene pad with a 40 PSI (Pound Per Square Inch) rating. The Medium Vibration Isolation Pad is a 18" x 18" x 3/8" thick pad with a 45 PSI rating. The Heavy Duty Vibration Isolation Pad is 18"x 18" x ¾" thick with a 45 PSI rating. The Cork and Rubber Combo Pad is 18" x 18" x 3/4" thick with a 50 PSI rating.

Supplier's Site

Technical Specifications

  Acoustical Solutions, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number Medium Isolation Pads
Product Name Isolation Products
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Vibration Sheet -  - Links-Japan, LLC
Links-Japan, LLC
Specs
Application Vibration Isolation
Type Dampening Pad
View Details
Compact Wire Rope Isolator - CR5-200 - Enidine Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
Features Anchoring Holes; Metric (optional feature); Oil Resistant; Stainless Steel
View Details
Anti Vibration Mounts - 1263891 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 551.25 lbs (250.00 kg)
Thickness 1.97 inch (50.00 mm)
View Details