Acme Chip Technology Co., Limited RF and Wireless - RF Switches UPG2422TK-E2-A

Description
IC RF SWITCH SPDT 6GHZ 6MINIMOLD
Description
IC RF SWITCH SPDT 6GHZ 6MINIMOLD

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches - UPG2422TK-E2-A - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
UPG2422TK-E2-A
RF and Wireless - RF Switches UPG2422TK-E2-A
IC RF SWITCH SPDT 6GHZ 6MINIMOLD

IC RF SWITCH SPDT 6GHZ 6MINIMOLD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Switches
Product Number UPG2422TK-E2-A
Product Name RF and Wireless - RF Switches
Frequency Range 50 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

0.4 to 3.8 GHz SP10T LTE Transmit/Receive Switch with MIPI RFFE Interface - SKY13638-700LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 20L
Frequency Range 700 to 3800 MHz
Isolation 30 dB
View Details
5 suppliers
Absorptive SPDT, Solid State Switch, DC - 4600 MHz, 50Ω - ZFSWA-2-46 - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw; Solid-State
View Details
RF Coaxial Switches - NMS2V - kTB Solutions
Specs
Frequency Range 0.0 to 67000 MHz
Type Single Pole Double Throw; SPDT
View Details