Acme Chip Technology Co., Limited RF and Wireless - RF Switches UPG2406TB-E4-A

Description
IC RF SWITCH SPDT 3GHZ 6MINIMOLD
Description
IC RF SWITCH SPDT 3GHZ 6MINIMOLD

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches - UPG2406TB-E4-A - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
UPG2406TB-E4-A
RF and Wireless - RF Switches UPG2406TB-E4-A
IC RF SWITCH SPDT 3GHZ 6MINIMOLD

IC RF SWITCH SPDT 3GHZ 6MINIMOLD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Switches
Product Number UPG2406TB-E4-A
Product Name RF and Wireless - RF Switches
Frequency Range 10 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-TQP4M0008CT-ND - DigiKey
Specs
Package Type Surface Mount; 6-VFDFN Exposed Pad
Operating Temperature -40 to 95 C (-40 to 203 F)
Frequency Range 100 to 6000 MHz
View Details
RF Switches - 863-1053-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 8-UFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 100 to 3000 MHz
View Details
2 suppliers
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDRXB+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details
RF Coaxial Switches - NMS2KH - kTB Solutions
Specs
Frequency Range 0.0 to 43500 MHz
Type Single Pole Double Throw; SPDT
View Details