Acme Chip Technology Co., Limited RF and Wireless - RF Switches UPG2214TK-E2-A-H

Description
IC RF SWITCH SPDT 3GHZ 6MINIMOLD
Description
IC RF SWITCH SPDT 3GHZ 6MINIMOLD

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches - UPG2214TK-E2-A-H - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
UPG2214TK-E2-A-H
RF and Wireless - RF Switches UPG2214TK-E2-A-H
IC RF SWITCH SPDT 3GHZ 6MINIMOLD

IC RF SWITCH SPDT 3GHZ 6MINIMOLD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Switches
Product Number UPG2214TK-E2-A-H
Product Name RF and Wireless - RF Switches
Frequency Range 50 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

0.02-4.0 GHz High Isolation SP4T Absorptive Switch With Decoder - SKY13392-359LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 20 to 4000 MHz
Isolation 46 to 60 dB
View Details
RF Switches - 2312-QPC1030D-ND - DigiKey
Specs
Package Type Surface Mount; Die
Frequency Range 2000 to 18000 MHz
Insertion Loss 1.3 dB
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details