NP8P-BT1 -- BATTERY PRODUCTS - BATTERIES NON-RECHARGEABLE (PRIMARY)
Acme Chip Technology Co., Limited
Battery Products - Batteries Non-Rechargeable (Primary)
NP8P-BT1
Description
BATTERY LITHIUM 3.6V A
-
Acme Chip Technology Co., Limited
Description
BATTERY LITHIUM 3.6V A
Suppliers
Battery Products - Batteries Non-Rechargeable (Primary)
NP8P-BT1
Supplier's Site
Technical Specifications
|
Product Category
|
Batteries |
|
Product Number
|
NP8P-BT1 |
|
Product Name
|
Battery Products - Batteries Non-Rechargeable (Primary) |
|
Primary Batteries
|
Lithium
|
Unlock Full Specs
to access all available technical data
Similar Products
Secondary Batteries
Lithium / Polymer
Width / Diameter
4.2 inch (107 mm)
Depth
2.6 inch (66.04 mm)
View Details
Secondary Batteries
Lithium-ion
Specialty Cells
Battery Packs and Assemblies; 68 x 55 x 19 mm
Capacity
7.8 ampere-hr
View Details