Acme Chip Technology Co., Limited RF and Wireless - RF Amplifiers MC-7834-KC-AZ

Description
IC RF AMP CATV 50MHZ-870MHZ 7PIN
Description
IC RF AMP CATV 50MHZ-870MHZ 7PIN

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
MC-7834-KC-AZ
RF and Wireless - RF Amplifiers MC-7834-KC-AZ
IC RF AMP CATV 50MHZ-870MHZ 7PIN

IC RF AMP CATV 50MHZ-870MHZ 7PIN

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number MC-7834-KC-AZ
Product Name RF and Wireless - RF Amplifiers
Frequency Range 50 to 870 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA123L4E6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Beidou, Galileo, GLONASS, GPS
Frequency Range 1550 to 1615 MHz
View Details
4 suppliers
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
ADM-0026-5929SM, Broadband Distributed Amplifier - ADM-0026-5929SM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 26500 MHz
Package Type Surface Mount; surface-mount
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details