Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
ACME CHIP TECHNOLOGY CO., LIMITED
LDD-1500H -- POWER SUPPLIES - BOARD MOUNT - LED DRIVERS
Acme Chip Technology Co., Limited
Power Supplies - Board Mount - LED Drivers
LDD-1500H
Description
LED DRIVER CC BUCK 2-46V 1.5A
Acme Chip Technology Co., Limited
Done
Description
LED DRIVER CC BUCK 2-46V 1.5A
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Power Supplies - Board Mount - LED Drivers
LDD-1500H
Power Supplies - Board Mount - LED Drivers
LDD-1500H
LED DRIVER CC BUCK 2-46V 1.5A
LED DRIVER CC BUCK 2-46V 1.5A
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Power Supplies
Product Number
LDD-1500H
Product Name
Power Supplies - Board Mount - LED Drivers
Technology
Switching Power Supply
Unlock Full Specs
to access all available technical data
Similar Products
BARTEC
Supply module Ex i
supply module ex i bcs3678ex is
Specs
Operating Temperature
-29 to 10 C (-20 to 50 F)
View Details
Beckhoff Automation LLC
MS1132-2001-2349 | Power infeed, red main switch, replaceable fuses, 400/480 V AC/32 A, 24 V DC/18 A power supply
View Details
Triad Magnetics
AC DC Desktop, Wall Power Adapters
WSU180-0660-13
Specs
Type
1
Form Factor
Wall Mount
Operating Temperature
0 to 40 C (32 to 104 F)
View Details
2
suppliers
Fargo Controls, Inc.
Programmable Power Supply, ALTP 24VDC/AC
S3424D
Specs
Type
DC Power Supply; Programmable Power Supply
Form Factor
DIN Rail
Operating Temperature
-20 to 60 C (-4 to 140 F)
View Details