Acme Chip Technology Co., Limited Discrete Semiconductor Products - Transistors - FETs, MOSFETs CMS42P03V8-HF

Description
MOSFET P-CH 30V 42A 8DFN
Description
MOSFET P-CH 30V 42A 8DFN

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CMS42P03V8-HF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CMS42P03V8-HF
MOSFET P-CH 30V 42A 8DFN

MOSFET P-CH 30V 42A 8DFN

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Transistors
Product Number CMS42P03V8-HF
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-PowerWDFN
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details