Acme Chip Technology Co., Limited RF and Wireless - RF Switches CKRF2185XS02-A

Description
IC RF SWITCH SPDT 6GHZ 6TSSON
Description
IC RF SWITCH SPDT 6GHZ 6TSSON

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Switches
CKRF2185XS02-A
RF and Wireless - RF Switches CKRF2185XS02-A
IC RF SWITCH SPDT 6GHZ 6TSSON

IC RF SWITCH SPDT 6GHZ 6TSSON

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Switches
Product Number CKRF2185XS02-A
Product Name RF and Wireless - RF Switches
Frequency Range 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS27 - kTB Solutions
Specs
Connector 7/16
Frequency Range 0.0 to 4000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF Switch Systems- Mechanical Switch - SSU5266A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
RF Switches - BGSA12GN10E6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 10-XFQFN
Operating Temperature -30 to 85 C (-22 to 185 F)
Frequency Range 100 to 5000 MHz
View Details
4 suppliers