Acme Chip Technology Co., Limited RF and Wireless - RF Amplifiers CA3509M4-C2B

Description
IC AMP BEIDOU 1.575GHZ 4SUPMIN
Description
IC AMP BEIDOU 1.575GHZ 4SUPMIN

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - CA3509M4-C2B - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
CA3509M4-C2B
RF and Wireless - RF Amplifiers CA3509M4-C2B
IC AMP BEIDOU 1.575GHZ 4SUPMIN

IC AMP BEIDOU 1.575GHZ 4SUPMIN

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number CA3509M4-C2B
Product Name RF and Wireless - RF Amplifiers
Frequency Range 1575 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-500-18000-14-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 18000 MHz
Minimum Gain 14 dB
View Details
2.4GHZ CMOS WLAN / BT DUAL-MODE RFEIC WITH PA, LNA & SP3T - RFX8425 - Skyworks Solutions, Inc.
Specs
Output Power 26 dBm
Operating Voltage 3.6 volts
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
2 - 20 GHz, Broadband Gain Block - ADM-11124PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details