AXA02C36-L -- POWER SUPPLIES - BOARD MOUNT - DC DC CONVERTERS
Acme Chip Technology Co., Limited
Power Supplies - Board Mount - DC DC Converters
AXA02C36-L
Description
DC DC CONVERTER 15V 25W
-
Acme Chip Technology Co., Limited
Description
DC DC CONVERTER 15V 25W
Suppliers
Power Supplies - Board Mount - DC DC Converters
AXA02C36-L
Supplier's Site
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
AXA02C36-L |
|
Product Name
|
Power Supplies - Board Mount - DC DC Converters |
|
Type
|
DC-DC Converter
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Instrumentation
AC Output Power
124000 to 744000 VA
DC Output Power
100000 to 600000 watts
View Details
Type
DC-DC Converter
Features
IP67
DC Output Voltage
28.0 volts
View Details
Yaskawa America, Inc. - Motion Division
AC Output Voltage
240.0 volts
DC Output Voltage
24.0 volts
View Details
DC Output Voltage
5.0 volts
DC Output Current
2 amps
View Details