AVQ300-48S12-6L -- POWER SUPPLIES - BOARD MOUNT - DC DC CONVERTERS
Acme Chip Technology Co., Limited
Power Supplies - Board Mount - DC DC Converters
AVQ300-48S12-6L
Description
DC DC CONVERTER 12V 300W
-
Acme Chip Technology Co., Limited
Description
DC DC CONVERTER 12V 300W
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
AVQ300-48S12-6L |
|
Product Name
|
Power Supplies - Board Mount - DC DC Converters |
|
Type
|
DC-DC Converter
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Instrumentation
AC Output Power
124000 to 744000 VA
DC Output Power
100000 to 600000 watts
View Details
Technology
Switching Power Supply
DC Output Voltage
24.0 volts
DC Output Current
10 amps
View Details