Acme Chip Technology Co., Limited RF and Wireless - RF Amplifiers ARA2001S23P0

Description
IC AMP CATV 5MHZ-100MHZ 28SSOP
Description
IC AMP CATV 5MHZ-100MHZ 28SSOP

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - ARA2001S23P0 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
ARA2001S23P0
RF and Wireless - RF Amplifiers ARA2001S23P0
IC AMP CATV 5MHZ-100MHZ 28SSOP

IC AMP CATV 5MHZ-100MHZ 28SSOP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number ARA2001S23P0
Product Name RF and Wireless - RF Amplifiers
Frequency Range 5 to 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGB719N7ESDE6327XTMA1CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications FM
Frequency Range 10 to 1000 MHz
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details