AK2179TWR -- INTEGRATED CIRCUITS (ICS) - CLOCK-TIMING - PROGRAMMABLE TIMERS AND OSCILLATORS
Acme Chip Technology Co., Limited
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators
AK2179TWR
Description
XTAL OSCILLATOR TCXO
-
Acme Chip Technology Co., Limited
Description
XTAL OSCILLATOR TCXO
Suppliers
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators
AK2179TWR
Supplier's Site
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
AK2179TWR |
|
Product Name
|
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators |
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
1.5x0.8
Frequency
3.00E-6 MHz
Frequency Stability
50 ppm
View Details
Oscillator Type
555 Type, Timer/Oscillator (Single)
Package / Form Factor
Surface Mount; 8-SOIC (0.209\", 5.30mm Width)
Features / Standards
RoHS
View Details
2 suppliers
Crane Aerospace & Electronics
Frequency
6000 to 11500 MHz
Output Power
16 dBm
View Details
Aker Technology USA Corporation
Oscillator Type
TCXO
Package / Form Factor
Surface Mount; TX32
Frequency
12.29 MHz
View Details
2 suppliers