ACL Staticide Anti-Static, ESD Bags, Materials MI610

Description
"Static Shielding Bag <15nJ Energy Shielding Clear 6"" (152.4mm) X 10"" (254mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <15nJ Energy Shielding Clear 6"" (152.4mm) X 10"" (254mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - 134-MI610-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
134-MI610-ND
Anti-Static, ESD Bags, Materials 134-MI610-ND
"Static Shielding Bag <15nJ Energy Shielding Clear 6"" (152.4mm) X 10"" (254mm)"

"Static Shielding Bag <15nJ Energy Shielding Clear 6"" (152.4mm) X 10"" (254mm)"

Buy Now Datasheet
Static Shielding Bag, Metal-In, 6 X 10; Bag Type Acl Staticide - 91AH9824 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Metal-In, 6 X 10; Bag Type Acl Staticide
91AH9824
Static Shielding Bag, Metal-In, 6 X 10; Bag Type Acl Staticide 91AH9824
STATIC SHIELDING BAG, METAL-IN, 6 X 10"; Bag Type:Static Shielding (Metal-In); Width - Imperial:6"; Length - Imperial:10"; Length - Metric:254mm; Film Thickness:71.12µm; Bag Color:Silver; Seal Type:-; Product Range:- RoHS Compliant: NA

STATIC SHIELDING BAG, METAL-IN, 6 X 10"; Bag Type:Static Shielding (Metal-In); Width - Imperial:6"; Length - Imperial:10"; Length - Metric:254mm; Film Thickness:71.12µm; Bag Color:Silver; Seal Type:-; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 134-MI610-ND 91AH9824
Product Name Anti-Static, ESD Bags, Materials Static Shielding Bag, Metal-In, 6 X 10; Bag Type Acl Staticide
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details